X540SA-XX762T-BE Notebook

Manufacturer Part Number
90NB0B33-M19160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

Intel® Pentium® Quad-Core N3700 Processor, 
Intel® Celeron® Dual-Core N3050 Processor, 
Intel® Celeron® Dual-Core N3150 Processor,

Operating System

Windows 10 Home
Windows 10 Pro

Memory

DDR3L 1600 MHz SDRAM, OnBoard Memory 2 GB / 4 GB, /8 GB

Display

15.6" 16:9 HD (1366x768)/Full HD (1920x1080)

Graphic

Integrated Intel® HD Graphics (Pentium & Celeron)

Storage

- 500GB HDD 5400 RPM 
- 500GB HDD 7200 RPM 
- 1TB HDD 5400 RPM 
- 1TB HDD 7200 RPM 
- 2TB HDD 5400 RPM

Optical Drive

Super-Multi DVD (On selected models)

Card Reader

3 -in-1 card reader ( SD/ SDHC/ SDXC)

Camera

VGA Web Camera

Networking

Integrated 802.11 b/g/n or 802.11 ac 
Built-in Bluetooth™ V4.0 (Optional)
10/100 Base T

Interface

1 x Microphone-in/Headphone-out jack 
1 x VGA port/Mini D-sub 15-pin for external monitor
1 x USB 3.0 port(s) 
1 x USB 2.0 port(s)
1 x USB-C Gen 1 (up to 5 Gbps)
1 x RJ45 LAN Jack for LAN insert 
1 x HDMI 

Audio

Built-in Speakers And Microphone
ASUS SonicMaster Technology
ICESound support

Battery

3Cells 33 Whrs

Power Adapter

Plug Type :ø4 (mm)
Output :
19 V DC, 2.47 A, 45 W
Input :
100 -240 V AC, 50/60 Hz universal

Dimensions

381.4 x 251.5 x 25.4 ~ mm (WxDxH)

Weight

1.9 kg (with 3 cell battery)

Security

BIOS Booting User Password Protection
HDD User Password Protection and Security