PNV701 Digital Signage Display

Just imagine the power of a video wall built out of the 70" Class (69.5" diagonal) PN-V701 display. Huge, high-impact video walls can be created using fewer monitors with less bezel interruption across the entire on-screen image. And with upgraded colour calibration technology—SHARP Advanced UCCT—the PN-V701 display gives high-quality video wall solutions that are sure to attract a crowd.

Video Walls that Draw a Crowd

The PN-V701 display was developed specifically for use in multi-monitor installations in either portrait or landscape orientation. Thanks to its combined bezel width of just 4.4 mm, large images on a video wall appear natural and almost seamless. The grand scale of the 70" Class (69.5" diagonal) monitor allows you to build video walls with fewer monitors and fewer bezels, which serves to minimize the non-displayed area. Whether in an airport, railway station, shopping mall, or other public spaces, the PN-V701 display expands the creative possibilities of visual communication.

Excellent Image Quality

The PN-V701 display incorporates Sharp’s UV2A technology to ensure highly efficient use of light from the backlight and prevent light leakage, resulting in truly bright whites and extremely deep blacks. The LCD panel also boasts 1,920 (H) x 1,080 (V)-pixel full HD resolution, making everything from fine text to intricate graphics stunningly crisp and clear. A brightness of 700 cd/m2 supports the PN-V701 display in its digital signage duties. Four PN-V701 display monitors set up in a 2 x 2 configuration, for example, can beautifully render every single pixel of 4K Ultra HD 3,840 (H) x 2,160 (V)-pixel content in a form equivalent to a huge 140" Class (139" diagonal) monitor. What’s more, the PN-V701 display employs SHARP Advanced UCCT (Uniform Colour Calibration Technology) to achieve brilliant uniformity of colour and brightness across the entire video wall.

Inverse Scan Function

When high-speed video is played on a video wall composed of multiple monitors, slight image misalignments between vertically placed monitors can occur. As a countermeasure, the Inverse Scan function comes standard with the PN-V701 display. This corrects image misalignments by alternating the scanning direction between vertically adjacent monitors, creating smooth and natural images on a large video wall.

Control Kit (PN-ZR02)

When one of the monitors in a video wall is fitted with a remote control sensor box, all of the monitors can be conveniently operated through one remote control unit.

Manufacturer Part Number
PNV701
EAN/UPC
0074000066380,074000066380
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Installation: Landscape / Portrait
LCD Panel: 70" Class (69.5" diagonal) UV2
Max. Resolution: 1,920 x 1,080 pixels
Max. Display Colours (approx.): 1.06 billion colours
Pixel Pitch (H x V): 0.802 x 0.802 mm
Brightness: 700 cd/m2
Contrast Ratio: 04:01:00 PM
Viewing Angle (H/V): 178°/178° (CR 10)
Active Screen Area (W x H): 60 9/16" x 34 1/16"
Response Time: 6 ms (grey to grey, avg.)
Backlight: LED, full array
Computer Input Video: Analog RGB (0.7 Vp-p) [75 Ω], Digital (DVI 1.0 standard-compliant), DisplayPort™ 1.2, HDMI
Synchronization: Horizontal/vertical separation (TTL: positive/negative), Sync-on-green , Composite sync (TTL: positive/negative)
Plug & Play: VESA DDC2B
Power Management: VESA DPMS, DVI DMPM
Input Terminals: HDMI x 2, Mini D-sub 15-pin x 1 , DisplayPort x 1, 3.5 mm-diameter mini stereo jack x 1, RS-232C (D-sub 9-pin) x 1, Control kit terminal x 1, DVI-D 24-pin (HDCP compatible) x 1
Output Terminals: DisplayPort x 1, 3.5 mm-diameter mini stereo jack x 1, RS-232C (D-sub 9-pin) x 1
Input/Output Terminals*3: LAN: 10Base-T/100Base-TX x 1
Expansion Slot: 13 V, 2.0 A (power supplied when expanding the functions with an optional part)
Mounting: VESA (4 points), 400 mm (15 3/4") pitch
Power Supply: 100V – 240V AC, 50/60 Hz
Power Consumption: 380 W
Environmental Conditions
Operating Temperature: 0°C to 40°C
Operating Humidity: 20% to 80% RH (no condensation)
Dimensions
(W x D x H) (approx.): 60 3/4" x 4 13/16" x 34 1/4"
Weight (approx.): 81.6 lbs
Main Accessories: AC power cord, cable clamp x 6, CD-ROM, set-up manual, sticker x 2 (for concealing mounting hole of remote control sensor box)