VivoMini VC66-I5M8S256W10 Desktop Computer

The versatile high- performance mini PC

The ASUS VivoMini VC66 is a high-performance mini PC with a versatile modular design and full connectivity.
The VC66 takes processor-intensive tasks in stride, thanks to its desktop-grade 7th Generation Intel® Core™ (Kaby Lake) processor and DDR4 memory. There's 4K UHD display support, and all-around connectivity with several video output ports for compatibility with various displays.
The VC66 is available in two configurations: It can be specified with one M.2 SSD with two 2.5-inch HDDs or SSDs, or with one M.2 SSD and one HDD or SSD and a 2.5-inch optical disc drive. This flexibility means you can use the VC66 as a file server, a media editing platform, or simply as a mini PC for daily multitasking and entertainment.

A perfect fit for all

The VivoMini PC delivers full PC performance and flexibility, and is ideal if you're looking for a personal PC, a home entertainment center or media library.
And if you're a small business owner, you can also use the VC66 for point-of-sale terminals, digital signage, kiosk displays or workstations.

Manufacturer Part Number
VC66-I5M8S256W10
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Operating System

    Windows 10 Home
    Windows 10 Pro - ASUS recommends Windows 10 Pro.

  • CPU

    Intel® 7th generation Core™ i7-7700 Processor
    Intel® 7th generation Core™ i5-7400 Processor
    Intel® 7th generation Core™ i3-7100 Processor

  • Chipset

    Intel® H110

  • Graphic

    Intel® HD Integrated Graphics

  • Memory

    4 GB Up to 32 GB
    Dual Channel, DDR4 at 2400MHz
    2 x SO-DIMM

  • Storage

    2.5" 500GB Up to 1TB SATA III Hard Drive
    2.5" Up to 512GB SATA III SSD
    32GB Up to 512GB M.2 SSD
    Support up to 3 storage *
    100G ASUS Webstorage for 1 Year free usage

  • Optical Drive

    Tray-in Supermulti DVD RW 8X (On selected models)

  • Wireless Data Network

    802.11 a/b/g/n/ac, Bluetooth V4.1

  • LAN

    Intel
    10/100/1000/Gigabits Mbps

  • Front I/O Ports

    2 x USB 2.0
    2 x USB 3.0 *
    1 x Audio jack

  • Back I/O Ports

    2 x USB 3.0
    1 x DVI-D
    1 x HDMI
    1 x DisplayPort
    1 x RJ45 LAN
    1 x COM Port(Serial Port)
    1 x Kensington Lock
    1 x DC-in

  • Card Reader

    4 -in-1: SD/ SDHC/ SDXC/ MMC *

  • Power Supply

    120 W Power adapter or 180 W Power Adapter *

  • Dimensions

    177.4 x 153 x 74.1 mm (WxDxH)

  • Weight

    1.5 kg

  • Color

    Black

  • Accessories

    Keyboard+Mouse , Wired/Wireless
    AC Adaptor
    Power Cord
    Warranty Card
    User Manual
    Quick Start Guide
    VESA Mount Kit

  • Software

    Anti-Virus Trial
    Remote GO!
    ASUS Business Manager
    ASUS Product Registration Program (APRP)
    ASUS Remote Management Tool (RMT)
    ASUS WebStorage
    EZ Update
    Hystream
    Watchdog timer

  • Certificates

    BSMI/CB/CE/FCC/UL/CCC/Energy Star/C-Tick/WiFi/RF/VCCI