
Incredible speeds plus rock-solid reliability.
Kingston’s A400 solid-state drive dramatically improves the responsiveness of your existing system with incredible boot, loading and transfer times compared to mechanical hard drives. Powered by a latest gen controller for read and write speeds up to 500MB/s and 450MB/s, this SSD is 10x faster than a traditional hard drive for higher performance, ultra-responsive multi-tasking and an overall faster system.
Also more reliable and durable than a hard drive, A400 is built with Flash memory. There are no moving parts, making it less likely to fail than a mechanical hard drive. It’s also cooler and quieter, and its shock and vibration resistance makes it ideal for notebooks and other mobile computing devices.
A400 is available in multiple capacities from 120GB–480GB to give you all the space you need for applications, videos, photos and other important documents. You can also replace your hard drive or a smaller SSD with a drive big enough to hold all your files.
Note:
Form factor: 2.5"
Interface:: SATA Rev. 3.0 (6Gb/s) – with backwards compatibility to SATA Rev. 2.0 (3Gb/s)
Capacities2: 120GB, 240GB, 480GB
Controller3: 2Ch
NAND: TLC
Baseline Performance1:
Data Transfer (ATTO):
120GB — up to 500MB/s Read and 320MB/s Write
240GB — up to 500MB/s Read and 350MB/s Write
480GB — up to 500MB/s Read and 450MB/s Write
Power Consumption:
0.195W Idle / 0.279W Avg / 0.642W (MAX) Read / 1.535W (MAX) Write
Storage temperature:
-40°C~85°C
Operating temperature:
0°C~70°C
Dimensions:
100.0mm x 69.9mm x 7.0mm
Weight: 41g
Vibration operating:
2.17G Peak (7–800Hz)
Vibration non-operating:
20G Peak (10–2000Hz)
Life expectancy: 1 million hours MTBF
Warranty/support4:
Limited 3-year warranty with free technical support
Total Bytes Written (TBW)5:
120GB: 40TB
240GB: 80TB
480GB: 160TB