Flat-Screen TV Ceiling Mount - Short Pole - Full Motion

Securely mount your flat-panel TV to a ceiling or overhead structure, and customize your viewing angle with easy position adjustments. Save space and create the ultimate viewing environment for your flat-screen television, by suspending it from the ceiling. This flat-screen TV ceiling mount supports VESA mount compatible TVs 32" to 70” in size. For maximum viewing versatility, the ceiling mount makes it easy to adjust the distance from the ceiling and offers a full-motion design that lets you change your screen position and angle.

Mount your TV in a prominent place, while saving space

The ceiling TV mount lets you mount your flat-panel LCD, LED or plasma TV in a prominent and comfortable viewing area while saving wall, desk and floor space. It’s ideal for use in corporate boardrooms, hotel lobbies, restaurants, bars and meeting spaces.

The heavy-duty steel TV ceiling mount is compatible with a wide selection of TVs, able to securely support a 32" to 70” display, with a weight capacity of up to 110 lb. (50 kg). To keep the cables concealed and organized, you simply run the cables through the cable management channel inside of the pole, exiting near the top.

Adjust the distance from the ceiling

With an adjustable pole length, the telescopic-style pole makes it easy to mount your display at the desired distance from the ceiling and works well with a range of ceiling heights. The robust steel pole can extend from a minimum of 22" to 35.8" (560 mm to 910 mm) at maximum length, with a total lift (height extension) of 13.7" (350 mm).

Swivel the ceiling TV mount to suit your ceiling type

The flat-screen TV ceiling mount is designed to accommodate a wide variety of ceiling types. The ceiling mount swivels, so you can adjust the mount to work with virtually any type of ceiling for level viewing, including sloped ceilings (up to 60°), and pitched or horizontal (flat) ceilings. The extension pole also swivels + 180° / - 180° for optimum viewing.

Adjust your display for the ideal viewing angle

You can adjust your flat-screen TV to create a comfortable viewing angle, by tilting it (up to -25°) down towards your audience for optimum visibility. The full-motion mount lets you tilt or swivel your display around the pole, without using tools. The ceiling mount also features a 360° pan, which makes it easy to set up for viewing from any direction you choose.

Easy and secure setup

The hook-and-mount design of the TV ceiling mount makes setup fast and easy. You simply attach the vertical brackets, with built-in hooks, to the back of your TV. Once the brackets are attached, you can hang your TV securely onto the ceiling mount. The preset leveling adjustments ensure ideal positioning after hanging.

The FPCEILPTBSP is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
FPCEILPTBSP
EAN/UPC
0065030870405,065030870405
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

# of Displays Supported: 1
Height Adjustment: Pole-Mounted
Mounting Options: Ceiling Mount
VESA Hole Pattern(s):

  • 200x200 mm
  • 300x300 mm
  • 400x200 mm
  • 400x400 mm
  • 600x400 mm
Wallmountable: No
Performance Display Rotation: 360°
Height Adjustment: Yes
Maximum Display Size: 70"
Maximum Height: 35.8 in [910 mm]
Minimum Display Size: 37"
Minimum Height: 22 in [560 mm]
Mounting Surface Thickness: 560 mm to 910 mm
Swivel / Pivot: +180° to -180°
Tilt: +0° / -25°
Weight Capacity: 110.5 lb [50 kg]
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Height: 44.4 in [1128 mm]
Product Length: 26.8 in [680 mm]
Product Width: 17.1 in [435 mm]

Packaging Information

Shipping (Package) Weight: 0.1 lb [0.1 kg]

What's in the Box

Included in Package:
  • 1 - ceiling mount and pole
  • 1 - extension pole
  • 2 - vertical brackets
  • 1 - horizontal bracket
  • 2 - bolts
  • 2 - nuts
  • 1 - wrench
  • 1 - hex key
  • 1 - mounting template
  • 4 - M5x14 mm screws
  • 4 - M6x14 mm screws
  • 4 - M6x30 mm screws
  • 4 - M8x30 mm screws
  • 4 - M8x50 mm screws
  • 4 - rectangular washers
  • 8 - small spacers
  • 8 - large spacers
  • 4 - 6.3x55 mm screws
  • 4 - concrete anchor
  • 4 - circular washers
  • 1 - instruction manual