Free up space by mounting your monitor, and adjust its position easily with this pivoting wall mount. Wall-mount your computer monitor or flat-screen TV to free up space on your desk or table. This monitor wall mount supports displays up to 27”. It swivels and tilts to enable you to adjust the angle of your screen and provide viewing flexibility.
Save space by wall-mounting your flat-panel display
The monitor wall mount helps you save space on your desk or table surface, by letting you securely wall-mount a computer monitor or LED / LCD TV from 13” to 27” (330 to 686 mm) in size and up to 33 lb. (15kg) in weight. It’s ideal for many different applications, including business meeting rooms, healthcare or financial settings. The monitor wall mount works well in office settings or workspaces that back against a wall.
Adjust your screen position with ease
The monitor wall mount makes it easy to change your screen position, so you can work more comfortably. It swivels +45° / - 45°, enabling you to move your screen easily to the left or right. It also tilts freely +45° / - 45°, which makes it easy to adjust the angle of your display up or down.
Easy installation
The aluminum monitor wall mount features slide-in wall plate construction for easy installation. To help keep your work area free of clutter, the monitor arm also features a cable clip that keep your cables neatly out of sight.
The ARMWALL is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
# of Displays Supported: 1
Articulating: No
VESA Hole Pattern(s):