
Free up space by mounting your flat-panel TV on a wall, with full-motion adjustment capability. Maximize space while creating an impressive display. With its dual-arm design, this heavy-duty TV wall mount securely supports large flat-screen TVs up to 70”. The arms are easy to extend, to provide smooth, full-motion positioning for ideal viewing.
Mount your monitor to save valuable space
Mount your flat-screen TV in a location that's convenient for visitors, clients and employees, and frees up valuable space. The wall mount is ideal for the lobby, boardroom or other venues, providing an impressive and secure way to display a large flat-panel TV or create digital signage. The TV wall mount supports most 32" to 70" (812.8 to 1778 mm) LED or LCD flat panel TVs weighing up to 99 lb. (45 kg).
Full-motion adjustment
The TV wall mount provides full-motion adjustment capability. The dual-arm extends up to 20.3” (517 mm) from the wall to provide a wide range of movement and accommodate different screen positions and angles. The dual-arm can also fold to tuck-in closely to the wall, providing a low profile that enables your display to be positioned just 2.24" (57 mm) from the wall.
The TV wall mount swivels +90° / -90° to provide maximum viewing flexibility. The mount also tilts +5° / -8°, letting you angle your TV display toward your audience. With the tilt feature, you can mount your TV lower or higher than eye level and still view it comfortably. A built-in level adjustment also offers 5° clockwise and counterclockwise turning, to ensure your display is perfectly level.
Heavy-duty steel construction
The robust steel TV wall mount, with its dual-arm design and dual-stud mounting for studs placed 16" apart, provides increased durability and security. It safely and securely supports your flat-screen TV, to protect your investment. The TV wall mount also includes built-in cable management to keep cables neatly out of sight.
The FPWARTB2 is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
# of Displays Supported: 1
Articulating: Yes
Mounting Options: Wall-Mount
VESA Hole Pattern(s):