Dual Monitor Desk Mount - Vertical

Save workspace and increase productivity by mounting two monitors, stacked, above your desk. This sturdy and sleek dual-monitor mount raises two displays off the surface of your desk or table, to save space while increasing your productivity. With its steel construction, the dual-monitor mount attaches easily to your desk or table to securely hold two monitors, each up to 27”, stacked vertically.

Configure your displays to enhance productivity

The dual-monitor mount holds two displays, one above the other, in a vertical configuration. The height of the monitors can be adjusted, as required, along the 27.5” (700 mm) pole.

With the dual-monitor mount, you can work more comfortably, reducing neck and eye strain without having to look side to side when comparing files or reviewing reference material on your screens. It’s ideal for numerous applications including web design, coding, creating and reviewing files, and many others. The monitor mount saves valuable desk space and lets you work clutter-free, which is a welcome addition in numerous office environments including business, healthcare, and financial settings.

Adjust your screens to the ideal position

The monitor mount enables smooth, effortless +45°/-45° tilt and +45°/-45° swivel, making it easy to reduce glare and find the perfect viewing angle. It can also rotate a full 360° giving you flexible viewing options.

Rugged steel design

The heavy-duty steel monitor mount holds your two monitors securely in place to protect your investment, and provide long-lasting performance. The dual-monitor mount supports two displays 13” to 27” (330 to 686 mm) in size and 22.1 lb. (10 kg) in weight per monitor. The surface finish features a powder coating to help resist scratches.

Easy installation

The dual-monitor mount makes it easy to mount your VESA mount compatible displays above your desk, table or other surfaces, using the included C-clamp or grommet mount. For easier mounting, the VESA mount features notches that let you pre-set the mounting screw, then slide the monitor into place and tighten the screw. To help keep your work area free of clutter, the monitor mount also features cable clips that keep your cables neatly out of sight.

The ARMDUALV is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ARMDUALV
EAN/UPC
0065030870146,065030870146
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

# of Displays Supported: 2
Height Adjustment: Pole-Mounted
Mounting Options: Desk & Grommet Clamp
Orientation: Vertical
VESA Hole Pattern(s):

  • 75x75 mm
  • 100x100 mm
Wallmountable: No

Performance

Display Rotation: 360°
Maximum Display Size: 27in
Minimum Display Size: 13"
Mounting Surface Thickness: 10 mm to 88 mm
Swivel / Pivot: +45° / -45°
Tilt: + 45° / - 45°
Weight Capacity: 22.1 lb [10 kg]

Physical Characteristics

Color: Black
Enclosure Type: Steel
Product Height: 35.4 in [900 mm]
Product Length: 4.7 in [120 mm]
Product Width: 4.6 in [116 mm]

Packaging Information

Shipping (Package) Weight: 0.1 lb [0 kg]

What's in the Box

Included in Package:
  • 1 - lower pole
  • 1 - upper pole
  • 1 - desk clamp
  • 1 - grommet collar
  • 2 - VESA monitor mounts
  • 1 - pole connector
  • 2 - cable-management clips
  • 1 - cap
  • 5 - rubber pads
  • 1 - grommet plate
  • 1 - 3 mm hex key
  • 1 - 5 mm hex key
  • 1 - 6 mm hex key
  • 8 - M4x12 mm screws
  • 8 - M5x12 mm screws
  • 8 - washers
  • 1 - instruction manual