Monitor Desk Mount - Heavy-Duty Steel

Create an ergonomic work area and save space by mounting your monitor above your desk, and re-position easily. Save valuable desk space and position your monitor in a more comfortable viewing position. Constructed of high-grade steel, this monitor desk mount for up to 32” monitors makes it easy to suspend your display above your desk or other work surface.

Work in comfort while saving desk space

Clear up your desk surface while creating an ergonomic workspace. This simple yet rugged monitor mount supports displays 13” to 32” (330 to 813 mm) in size and 17.6 lb. (8 kg) in weight. Easily rotate, tilt and swivel, to adjust your screen position and find the perfect viewing angle. You can also adjust the height of your monitor along the vertical pole to a maximum height of 17.4” (443 mm) to your desired position, to reduce neck and eye strain.

Rugged steel construction

The heavy-duty steel mount is built for long-lasting performance. The surface finish features a powder coating to help resist scratches.

Easy installation

The monitor desk mount makes it easy to mount a VESA mount compatible display above your desk, table or other surface, using the included C-clamp or grommet mount.  A detachable VESA panel enables simple attachment of your monitor, then you just slide your monitor onto the mount. To help keep your work area free of clutter, the monitor mount also features cable clips that keep your cables neatly out of sight.

The ARMPIVOTV2 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ARMPIVOTV2
EAN/UPC
0065030870160,065030870160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

# of Displays Supported: 1
VESA Hole Pattern(s):

  • 75x75 mm
  • 100x100 mm
Performance

Display Rotation: 360°
Height Adjustment: Yes
Maximum Arm Extension: 3.5 in [88 mm]
Maximum Display Size: 32in
Maximum Height: 17.4 in [443 mm]
Minimum Display Size: 13"
Swivel / Pivot: 180°
Tilt: + 45° / - 45°

Physical Characteristics

Color: Black
Enclosure Type: Steel and Plastic
Product Height: 5.8 in [148 mm]
Product Length: 21.6 in [548 mm]
Product Width: 4.5 in [114 mm]

Packaging Information

Shipping (Package) Weight: 0.1 lb [0 kg]

What's in the Box

Included in Package:
  • 1 - VESA monitor mount
  • 1 - VESA pole clamp
  • 1 - pole
  • 3 - pole screws
  • 1 - desk clamp
  • 1 - grommet plate
  • 1 - grommet collar
  • 1 - cable-management clip
  • 5 - rubber pads
  • 1 - thumbscrew
  • 1 - 4 mm hex key
  • 1 - 6 mm hex key
  • 4 - M4x12 mm screws
  • 4 - M4x16 mm screws
  • 4 - M5x12 mm screws
  • 4 - M5x16 mm screws
  • 4 - spacers
  • 4 - washers
  • 1 - instruction manual