OptiPlex 7050 Micro

Micro size. Maximum performance.

Small footprint micro desktop with Intel® vPro™ Technology delivers full-size desktop performance and features versatile mounting options.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Manufacturer Part Number
N014O7050MFFNZ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® 7th Gen Intel® Core™ i5 (7600, 7600T, 7500T)
  • Intel® 6th Gen Intel® Core™ i7 (6700, 6700T)
  • Intel® 6th Gen Intel® Core™ i5 (6600, 6500, 6600T, 6500T)
  • Intel® 7th Gen Intel® Core™ i7 (7700T)
  • Intel® 6th Gen Intel® Core™ i3 (6100T, 6100)
  • Intel® 7th Gen Intel® Core™ i3 (7100T, 7100)

Operating System ​ (Dell recommends Windows 10 Pro.)

  • Windows 10 Home (64bit) English
  • Windows 10 Pro (64bit) English
  • Windows 7 Professional English 32bit (Includes Windows 10 Pro License)
  • Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
  • Windows 10 Home Single Language (64bit) English
  • Windows 10 IOT Embedded Ent 2015 LTSB MUI for OEM Customers
  • Windows 10 IOT Embedded Ent 2015 LTSB MUI Retail or Thin Clt for OEM Customers
  • Windows® 7 Professional 64bit - Embedded (For OEM sales team only)
  • Windows 7 Professional 64bit - Embedded (For OEM sales team only)
  • Windows 7 Professional English 64bit (Includes Windows 10 Pro License, Microsoft Volume License Only
  • Windows 7 Professional English 32bit (Includes Windows 10 Pro License, Microsoft Volume License Only
  • No Operation System
  • Ubuntu Linux 16.04,FI,WW

Memory

  • 16GB (2x8G) 2400MHz DDR4 Memory
  • 32GB (2x16G) 2400MHz DDR4 Memory
  • 4GB (1x4GB) 2400MHz DDR4
  • 8GB (1x8GB) 2400MHz DDR4
  • 8GB (2x4G) 2400MHz DDR4 Memory

Chipset

  • Intel® Q270 Chipset

Hard Drive

  • Up to 2000GB3 SATA hard drive (5400RPM)
  • Up to 1000GB3 SATA hard drive (7200RPM)
  • Up to 1000GB3 Solid State hard drive

Ports

  • 6 External USB 3.1 Gen 1 (2 front- 1 Type-A and 1 Type-C/4 rear,1 front with PowerShare)
    1 RJ-45
    1 DisplayPort 1.2
    1 HDMI 1.4
    1 Universal Audio Jack
    1 Line-out
    1 VGA (optional)
    1 Additional Display Port 1.2 (optional)
    1 Serial+PS2 (optional)
    1 Serial (optional)

Security

  • Trusted Platform Module6 TPM 1.2 or 2.0, Dell Data Protection| Encryption, Microsoft Windows Bitlocker, Local HDD data wipe via BIOS ("Secure Erase"), Encryption - SED HDD (Opal FIPS), Chassis lock slot support, Lockable Port Cover, Chassis Intrusion Switch, D-Pedigree (Secure Supply Chain Functionality ), Setup/BIOS Password, Optional Smart Card keyboards, Intel® Trusted Execution Technology, Intel® Identity Protection Technology, Dell Secure Works, BIOS support optional Computrace7 , Intel Software Guard eXtensions

Chassis

  • 1 internal 2.5” bay

Dimensions

  • Height: 7.2" (18.2 cm) x Width: 1.4” (3.6 cm) x Depth 7.0” (17.8 cm)
    Weight: 2.58 lbs (1.17 kg)

Slots

  • 1 M.2 connector (Wi-Fi Card)
    1 M.2 connector (Storage)