
The P566-003-VGA-A HDMI to VGA + Audio Active Converter Cable connects a computer, cable box, Blu-ray™ player or other HDMI source to the VGA port on a monitor, projector or television. This allows you to use your existing VGA display instead of investing time, effort and money into upgrading to a new HDMI display. The low-profile HD15 connector fits neatly into tight spaces without jamming between the monitor and wall or blocking nearby connections. An attached 3.5 mm plug allows connection of compatible mini stereo speakers.
Ideal for displaying video on a large monitor or digital sign, this three-foot converter cable supports high-definition video resolutions up to 1920 x 1200 at 60 Hz. No software or drivers are required. If additional power is needed, connect a USB cable (sold separately) between the cable’s USB Micro-B port and a USB wall charger or computer port.
Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. The corrosion-resistant gold-plated HDMI connector and contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.
Note:
Cable Length (ft.):3
Color:Black
Side A - Connector 1:HDMI (MALE)
Side B - Connector 1:HD15 (MALE) - LOW PROFILE
Side B - Connector 2:3.5MM (MALE)
Side B - Connector 3:MICRO-USB B (FEMALE)
Product Warranty Period (Worldwide):Lifetime limited warranty