Keyboard Folio

Style you can embrace

Personalize the Keyboard Folio by choosing a combination of color and sumptuous fabric that perfectly complements your iPad.

Folio-style protection

Enjoy the confidence that comes with protection for both the front and back of your iPad. The Keyboard Folio will help to keep your iPad and its touch screen safe and sound.

A full-size typing experience

EasyType reinvents typing on the iPad with full-size keys that give you the feel and comfort of a traditional keyboard.  Keys are where you expect them to be and custom iPad shortcuts add convenience while conserving valuable screen space.  Enjoy the freedom and utility of a Bluetooth® keyboard. Type for three months between recharges with the Mini-USB cable.

Magnetic personality

Hidden magnets keep your Folio securely closed, protecting the iPad when you’re on the go.  Open the Folio to instantly wake the iPad, close it to go back to sleep and extend battery life.  The magnets also hold the iPad at the ideal angle for typing. Fold down the Folio to hide the keyboard while you browse or enjoy your favorite media.

Hassle free

Enjoy typing for up to 3 months on a full charge (based on 2 hours average use per day). When it’s time to recharge, the USB cable charger provided will recharge your keyboard as you type.

Manufacturer Part Number
920-008521
EAN/UPC
0097855131867,097855131867
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

3-year Limited hardware warranty

Package Contents

What’s in box:

Keyboard Folio
USB cable for recharging
Documentation

Technical Specifications

Available in Carbon Black
Battery life up to 3 months**
Bluetooth® range of up to 10 m without interference
Height: 9.76 in ( 248 mm)
Width: 7.8 in (198 mm)
Depth : 0.98 in ( 25 mm)
Weight 639 g (1.43 lbs) - measurement on real sample
Keyboard keys: membrane scissor type keys
Colors availability may vary by region/country.
Based on average use of two hours per day.

Part Number

PN 920-008521