Create maximum visual impact through seamless simplicity with the new professional NEC V series products. New contemporary and slim mechanical design with focused aesthetics allows for the smooth and stylistic integration into any type of environment. Their full metal chassis coupled with real-time temperature sensors and integrated cooling fans maintain the professional quality necessary for commercial environments. With a wide range of the latest connectivity interfaces including resolution support up to Ultra High Definition at 60Hz, these displays offer the future-proofing necessary for the investment. These displays also include expandability options such as the Open Pluggable Specification (OPS) and Raspberry Pi Compute Module slots for source integration directly into the display. The NEC V series boasts 500 cd/m2 brightness along with a new anti-glare surface that allows for efficient readability when ambient light is present and is ideal for 24/7 signage in retail, restaurants, entertainment and education applications.
Note:
Product Specifications
Display
Panel Technology : SPVA (P-DID)
Viewable Image Size : 40"
Native Resolution : 1920 x 1080
Supported :
Supported Resolutions : 640 x 480, 800 x 600, 1024 x 768, 1280 x 720, 1280 x 800, 1280 x 960, 1280 x 1024, 1360 x 768, 1366 x 768, 1400 x 1050, 1440 x 900, 1600 x 1200, 1680 x 1050, 1920 x 1080, 1920 x 1200, 1920 x 2160, 3840 x 2160, 4096 x 2160
Pixel Pitch : 0.5mm
Backlight Type : LED Edge-lit
Pixels Per Inch : 55@ native resolution
Brightness (typical) : 350cd/m2
Brightness (maximum) : 500cd/m2
Contrast Ratio (typical) : 4000:1
Viewing Angle : 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
Response Time(Gray to Gray) : 8ms
Refresh Rate : 60Hz
Aspect Ratio : 16:9
Active Screen Area : 35.1 x 19.8 in. / 885.6 x 498.15mm
Orientation : Landscape/Portrait/Face Up/Face Down
Displayable Colors : More than 1.08 billion (10-bit)
Synchronization Range
Horizontal (Analog/Digital) : Analog: 15.625/15.734/26.97./28.125/31.5-91.1 kHz Digital: 15.0 - 91.1 KHz
Vertical : Analog: 24/25/30/50-85 Hz Digital: 24.0 - 85.0 Hz
Input Signal
Video : Analog RGB 0.7 Vp-p/75 Ohms , Digital TMDS / DisplayPort
Sync : Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative)
Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)
Connectivity
PC Signal Compatibility : Yes
Macintosh Compatibility : Yes
Input Terminals :
Digital : DisplayPort (1.2 with HDCP), HDMI (2.0 x 2 with HDCP), DVI-D (with HDCP)
Analog : VGA 15-pin D-sub
Audio : 3.5mm Mini-Jack x2, DisplayPort Audio, HDMI Audio x2
External Control : RS-232C, LAN (100Mb), 3.5mm Mini-Jack (IR Remote)
Output Terminals :
Audio : 3.5mm Mini-Jack, External Speaker Jack (2)
Digital : DisplayPort (loops through DisplayPort or OPS PC)
External Control : LAN (100Mb)
Power Consumption (typical)
On : 75W
ECO Mode Standby : <0.5W
PowerConsumption(max brightness)
Power Consumption (max brightness) On : 95W
PowerConsumption(typical)
Power Consumption (typical) : 3.0 W
Power Consumption
Input Current : 2.7A - 1.1A @ 100V - 240V
Physical Specifications
Bezel Width (Left/Right, Top/Bottom) : 0.5in./0.5in., 0.5in./0.5in. ; 13.2mm/13.2mm, 13.2mm /13.2mm
Dimensions (WxHxD) :
Net (with stand) : 36.1 x 22.1-22.9 x 10.5 in. / 918.0 x 560.6-580.6 x 267.7mm
Net (without stand) : 36.1 x 20.9 x 2.2 in. / 918.0 x 530.6 x 54.7mm
Shipping : 42.0 x 27.4 x 8 in. / 1067 x 697 x 202mm
Weight :
Net (without stand) : 31.5 lbs. / 14.3 kg
Shipping : 40.3 lbs. / 18.3kg
VESA Hole Configuration Specifications
300 x 300mm (M6 x 4-hole)
Environmental Conditions
Operating Temperature : 32-104°F / 0-40°C
Operating Humidity : 20-80%
Operating Altitude : 9843 ft. / 3000m
Storage Temperature : -4-140°F / -20-60°C
Storage Humidity : 10-90%
Storage Altitude : 40,000 ft. / 12,192m
Limited Warranty (parts & labor, including backlight)
3 years
Additional Features
Raspberry Pi Compute Module Compatible
SpectraView Engine Color Control
On-Screen Key Guide
Ethernet Control and Communication
RS-232 Control and Communication
Landscape/Portrait/Face Up/Face Down Capable
Image Flip
TileMatrix (10 x 10)
Carbon footprint meter
24/7 Scheduler with Real Time Clock
Holiday Settings
Screen saver function
Multi-Picture Mode
25% haze panel
Ambient light sensor (AmbiBright)
Screen saver function
Optional human sensor
Intelligent Wireless Data (Near Field Communications)
Metal rear cabinet
Variable picture modes
Advanced video settings (Noise Reduction, Adaptive Contrast)
Input labeling
Backlight adjust
Aspect ratio control
Built-in 10W x 2 speakers
LED edge-lit backlighting
NaViSet Administrator Compatible
Auto ID/IP Address Control
Crestron RoomView Support
AMX Beacon
PJLInk Support
10-bit color over HDMI
OPS/Expansion slot
Ships With
3m Power cord
1.8m DVI-D cable
Wireless remote control
Batteries
CD-ROM (User Manual)
SD Card Cover Slot
Screws
Accessories
Optional :
NEC :
Wall Mount (WMK-3257
Thin Wall Mount (WMK-3255S)
Human Sensor Accessory (KT-RC2)
Table Top Stand (ST-401)
Compute Module Interface Board (DS1-IF10CE)
NEC Raspberry Pi Compute Module (RP3CM16GB)
All OPS Option Cards