EW2770QZ Eye-Care Monitor

The EW2770QZ imbues an aura of exquisite simplicity. Built with 2K QHD resolution and Brightness Intelligence Plus Technology, the 27 inch 4-sided ultra-slim bezel monitor delivers optimized display performance and visual comfort for multimedia enjoyment. So sit back, relax and enjoy your favorite movies.

Brightness Intelligence Plus Technology for Better Eye Care

Reduce Eye Strain in any Lighting Environment

The ambient light sensor of Brightness Intelligence Plus Technology detects ambient light levels and the color temperature in your viewing environment and automatically adjusts on-screen brightness and color temperature for your viewing comfort.

Soothing warm white LED light is emitted when the color temperature of ambient light is warm – when our eyes perceive yellowish white light – while cool white LED light, which is optimal for productive work, is emitted when the color temperature of ambient light is cool – that is when our eyes perceive bluish white light.

Colors Stay Original for a Picture Perfect Content

Brightness Intelligence Plus Technology detects the intensity of your content and performs dynamic brightness adjustments to ensure that bright scenes don’t get overexposed while enhancing details in dark areas to maintain a visible level of clarity.

Don’t worry about colors on the screen being compromised due to dimming on-screen brightness. Brightness Intelligence Plus Technology enhances the hue and saturation of colors while ensuring a smooth color gradation so that colors stay true to original with vibrancy.

A Stylish and Customizable Design for any Interior

4-side Ultra-slim Bezel Monitor

Visually stunning, the BenQ EW2770QZ is an edge to edge ultra-slim bezel monitor with an elegant slim profile that beautifully complements any interior space.

VESA Wall Mount Compatibility EW2770QZ is the first BenQ Video Enjoyment Monitor in the EW series to have a VESA wall mount pattern on the rear of the cabinet. Enjoy greater flexibility in your workstation setup or entertainment enjoyment with various options of setting up your display.

Optimizing Your Viewing Experience

Super Resolution

To give you an optimal movie watching experience, Super Resolution simulates high-resolution images by boosting the pixel density of the original video source.

Rec.709/100% sRGB

Rec.709 and 100% sRGB color space coverage delivers consistent and accurate colors for an impressive color performance.

8-bit color display

With the ability to render 16.7 million color shades simultaneously, you can expect true color performance, silky transitions and impeccable image quality.

Smart Focus

Smart Focus allows you to pinpoint an area on the screen and make that the focal point. The highlighted area remains bright while the surrounding area is dimmed so you’re able to focus on what you enjoy.
Caring for Your Eyes
Low Blue Light

BenQ’s Low Blue Light technology is designed to filter out harmful blue light, effectively diminishing eye fatigue and irritation. Easily switch to one of four preset Low Blue Light modes from the OSD hot key (Multimedia, Web-surfing, Office, and Reading) and reward your eyes without having to lose the visual enjoyment.

Flicker-Free

Stable feedback technology prevents the harmful effects of flickering from tiring or damaging the eyes.

Manufacturer Part Number
EW2770QZ
EAN/UPC
0840046036096,840046036096
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color‎

Product Color‎: Black/Silver‎
Panel‎
LCD Size (inch)‎: 27‎
Aspect Ratio‎: 16:9‎
Resolution (max.)‎: 2560 x 1440‎
Display Area(mm)‎: 608.6(H) x 348.3(V)‎
Pixel Pitch (mm)‎: 0.233‎
Brightness (Typical)‎: 350‎
Native Contrast ( typ. )‎: 1000:1‎
Panel Type‎: IPS‎
Viewing Angle (L/R;U/D) (CR>=10)‎: 178/178‎
Response time‎: 14ms,5ms(GtG)‎
Display Colors‎: 16.7 Mil.‎
Color Gamut‎: Rec.709/100% sRGB‎
Color Bit‎: 8-bits‎
Backlight‎: LED‎
Regulations‎
EPEAT‎: NA‎
TCO‎: NA‎
Energy Star‎: NA‎
Audio/Video Inputs/Outputs‎
Hor. Frequency (KHz)‎: 30~90‎
Ver. Frequency (Hz)‎: 50~76‎
Video Bandwidth (MHZ)‎: 250‎
Audio Line In/Out‎: NA‎
Dimensions & Weight‎
Dimensions(HxWxD mm)‎: 460.6 x 613.8 x 198.1 (mm)‎
Net Weight (kg)‎: 5.9‎
Net Weight (kg) (without stand)‎: 4.46‎
Gross Weight (kg)‎: 8.1‎
Special Features‎
AMA‎: V‎
HDCP‎: V‎
Dynamic Power Saving (DPS)‎: V‎
Flicker-free Technology‎: V‎
Smart focus‎: V‎
Super Resolution‎: V‎
Color Temperature‎: Reddish / Normal / Bluish / User Mode‎
Low Blue Light‎: V‎
Bright Intelligence Plus (B.I.+)‎: V‎
Tilt (down/up)‎: -5~20‎
Speaker‎: 2W x 2‎
K Locker‎: Yes‎
OSD Language‎: 18 languages‎
Included Accessories‎
Signal Cable‎: Power cord (1.5m) / HDMI cable (1.5m)‎
I/O‎
Speakers‎: V‎
HDMI‎: V‎
DP Input‎: V‎
Headphone Jack‎: V‎
Power‎
Power Supply (90~264 AC)‎: V‎
Power Consumption (On mode)‎: 45W‎
Power Consumption (Power saving mode)‎: < 0.5W‎
Power Consumption (Off mode)‎: < 0.5W‎
Reliability‎
MTBF(hr, exclude lamp)‎: 60,000‎
Lamp Life (hr) min‎: 30,000‎
Lamp Life (hr) Typical‎: 30,000‎
Certification‎
Mac Compatible‎: V‎
Windows® 7 Compatible‎: V‎
Windows® 8 Compatible‎: V‎
Windows® 8.1 Compatible‎: V‎
Windows® 10 Compatible‎: V‎