Smart-UPS 3000VA LCD RM 2U 120V with Network Card

Intelligent and efficient network power protection from entry level to scaleable runtime. Ideal UPS for servers, point-of-sale, routers, switches, hubs and other network devices.

Smart-UPS™ are trusted by millions of IT professionals throughout the world to protect equipment and critical data from costly interruptions by supplying reliable, network-grade power reliably and efficiently. Available in a variety of forms factors and classes (entry level, standard and extended run), there is a model for nearly every application and budget. Standard models are the most popular UPS in the world for business servers, storage and network devices and have long been considered the benchmark for reliability and manageability. Entry level Smart-UPS models are an economical choice for small and medium businesses looking to protect small networking devices, point-of-sale (POS) equipment and entry level servers. The extended run models accept external battery packs for long runtime to power critical servers, security and communication systems through outages that could last hours.

Manufacturer Part Number
SMT3000RM2UNC
EAN/UPC
0731304332770,731304332770
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Output

  • Output power capacity

    2.7 KWatts / 2.88 kVA
  • Max Configurable Power (Watts)

    2.7 KWatts / 2.88 kVA
  • Nominal Output Voltage

    120V
  • Output Voltage Distortion

    Less than 5%
  • Output Frequency (sync to mains)

    50/60Hz +/- 3 Hz
  • Topology

    Line Interactive
  • Waveform type

    Sine wave
  • Output Connections

    (2) NEMA 5-20R (Battery Backup)

    (6) NEMA 5-15R (Battery Backup)

  • Transfer Time

    4ms typical : 8ms maximum
Input
  • Nominal Input Voltage

    120V
  • Input frequency

    50/60 Hz +/- 3 Hz (auto sensing)
  • Cord Length

    8ft ( 2.44meters )
  • Input voltage range for main operations

    82 - 144V
  • Input voltage adjustable range for mains operation

    75 - 154V
  • Number of Power Cords

    1
Batteries & Runtime
  • Battery type

    Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
  • Typical recharge time

    3hour(s)
  • Expected Battery Life (years)

    3 - 5
  • RBC Quantity

    1
  • Battery Volt-Amp-Hour Capacity

    566
  • Runtime

    View Runtime Graph

    View Runtime Chart

  • Efficiency

    View Efficiency Graph

Communications & Management
  • Interface Port(s)

    RJ-45 Serial , SmartSlot , USB
  • Pre-Installed SmartSlot™ Cards

    AP9631
  • Control panel

    LED status display with On Line : On Battery : Replace Battery and Overload indicators, Multi-function LCD status and control console
  • Audible Alarm

    Alarm when on battery : distinctive low battery alarm : overload continuous tone alarm
Surge Protection and Filtering
  • Surge energy rating

    459Joules
Physical
  • Maximum Height

    3.39inches ( 86mm , 8.6cm )
  • Maximum Width

    18.9inches ( 480mm , 48.0cm )
  • Maximum Depth

    26.89inches ( 683mm , 68.3cm )
  • Rack Height

    2U
  • Net Weight

    97.62lbs. ( 44.28kg )
  • Shipping weight

    113.94lbs. ( 51.68kg )
  • Shipping Height

    10.0inches ( 254mm , 25.4cm )
  • Shipping Width

    23.62inches ( 600mm , 60.0cm )
  • Shipping Depth

    38.6inches ( 980mm , 98.0cm )
  • Color

    Black
Environmental
  • Operating Environment

    32 - 104 °F ( 0 - 40 °C )
  • Operating Relative Humidity

    0 - 95 %
  • Operating Elevation

    0-10000ft ( 0-3000meters )
  • Storage Temperature

    -15 - 45 °C
  • Storage Relative Humidity

    0 - 95 %
  • Storage Elevation

    0-50000ft ( 0-15000meters )
  • Audible noise at 1 meter from surface of unit

    55.0dBA
  • Online thermal dissipation

    348.0BTU/hr
Conformance
  • Approvals

    CSA, ENERGY STAR (USA), FCC Part 15 Class A, UL 1778
  • Equipment protection policy

    Lifetime : $150000
  • Standard warranty

    3 years repair or replace (excluding battery) and 2 years for battery
Sustainable Offer Status
  • RoHS

    Compliant
  • REACH

    REACH: Contains No SVHCs
  • Battery Directive

    Compliant
  • Battery Notes

    ts_Battery_Notes