MAXIMUS IX EXTREME Desktop Motherboard

Intel Z270 EATX gaming motherboard with water-cooling monoblock, dual M.2, Aura Sync RGB LEDs, DDR4 4133MHz, Thunderbolt 3, 802.11ac Wi-Fi, and USB 3.1 Type-A/C

  • LGA1151 socket for 7th Gen and 6th Gen Intel® Core™ desktop processors.
  • Integrated ROG-built monoblock detects water flow, temperature and leakage, and integrates the M.2 heatsink for improved reliability and performance.
  • Best gaming lighting: Aura Sync RGB LEDs, Aura 4-pin RGB-strip headers and color-coded LED audio jacks.
  • SupremeFX: Exclusive new codec plus intuitive Sonic Studio III and Sonic Radar III.
  • 5-Way Optimization: One-click system-wide overclocking.
  • Best gaming networking: Intel® Gigabit Ethernet, 2x2 802.11ac MU-MIMO Wi-Fi , LANGuard and GameFirst technologies.
  • Best gaming protection: pre-mounted I/O shield and gold-plated PCB edges for EMI protection and maximum durability.
  • Best gaming connectivity: Front-panel USB 3.1, onboard Thunderbolt™ 3. and dual M.2.

BEST GAMING WATER COOLING

COOL TO THE EXTREME

ROG teamed up with the geniuses at Bitspower to develop an all-new, integrated water-cooling solution for Maximus IX Extreme — one that elevates simplicity and efficiency to extraordinary levels. Designed from the ground up, and ready to work right out of the box, Maximus IX Extreme's built-in monoblock has flow-rate, water-leak and temperature sensors all seamlessly integrated — plus Aura Sync RGB lighting, for instant curb appeal! With dedicated sensors feeding information straight into ROG's intuitive Fan Xpert 4 utility, it's easy to configure options for shutdown timing and alerts, so you can stay on top of the heat and remain cool in every game!

BEST GAMING LIGHTING

AURA LIGHTING CONTROL

Customize LED effects with intuitive ASUS Aura Sync lighting-control software. Aura allows you to cast a stunning multi-color glow across your build via the ROG Maximus IX Extreme's brilliant built-in RGB LEDs or attached RGB strips via the two onboard 4-pin headers*. Fire up ASUS Aura and enjoy the creative freedom of nine lighting schemes ─ and watch all of the lights on your rig glow in perfect synchronization!

OUTSHINE THE COMPETITION

ASUS Aura Sync technology makes Maximus IX Extreme the control hub for your illumination ambitions — so it's easy to synchronize incredible lighting effects between compatible components, including RGB LED strips, graphics cards, keyboards and even mice! Change all LEDs in unison or employ dynamic modes to flow the illumination effects smoothly across all synchronized devices.

BAST GAMING AUDIO

EXQUISITE AUDIO, INSIDE AND OUT

NEW SUPREMEFX CODEC

ROG's awesome SupremeFX audio technology has levelled up, delivering an exceptional 113dB signal-to-noise ratio on the line-in connection and 120dB on line-out — and that means our best-ever recording quality! We've also added a low-dropout regulator for cleaner power delivery to the SupremeFX S1220 codec, an ESS® Sabre Hi-Fi ES9023P digital-to-analog converter for superior front-panel output, and a Texas Instruments® RC4580 op-amp for high gain with low distortion — which all adds up to audio that envelops you as never before.

INTUITIVE AUDIO-TUNING SUITE

SONIC STUDIO III

ROG's Sonic Studio III audio effects station has been updated with an all-new routing feature to port streams to different outputs as well as app-level preferences for instant audio profiles and improved noise filtering for conversations with total clarity!

Manufacturer Part Number
ROG MAXIMUS IX EXTREME
EAN/UPC
0889349663714,889349663714
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Intel® Socket 1151 for 7th Generation for 7th/6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors 
  • Supports Intel® 14 nm CPU
  • Supports Intel® Turbo Boost Technology 2.0 
  • * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
  • * Refer to www.asus.com for CPU support list

Chipset

  • Intel® Z270
Memory
  • 4 x DIMM, Max. 64GB, DDR4 4133(O.C.)/4000(O.C.)/3866(O.C.)/3800(O.C.)/3733(O.C.)/3600(O.C.)/3500(O.C.)/3466(O.C.)/3400(O.C.)/2666(O.C.)/2400(O.C.) MHz Memory 
  • Dual Channel Memory Architecture 
  • Supports Intel® Extreme Memory Profile (XMP)
  • * Hyper DIMM support is subject to the physical characteristics of individual CPUs. 
  • * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Graphic
  • Integrated Graphics Processor- Intel® HD Graphics support 
  • Multi-VGA output support : HDMI/DisplayPort 1.2 ports 
  • - Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz
  • - Supports DisplayPort with max. resolution 4096 x 2304 @ 60 Hz 
  • Maximum shared memory of 1024 MB

Multi-GPU Support

  • Supports NVIDIA® 2-Way SLI™ Technology 
  • Supports AMD 3-Way CrossFireX™ Technology
Expansion Slots
  • 2 x PCIe 3.0/2.0 x16 (Single at x16, dual at x8/x8) 
  • 1 x PCIe 3.0/2.0 x16 
  • 1 x PCIe 3.0 x4 *1
Storage
  • Intel® Z270 Chipset : 
  • 1 x M.2 Socket 3, with M key, type 2242/2260/2280 storage devices support (both SATA & PCIE mode)
  • 1 x M.2 Socket 3, with M Key, type 2242/2260/2280/22110 storage devices support (both SATA & PCIE mode)*2
  • Support Raid 0, 1, 5, 10
  • Supports Intel® Smart Response Technology*3
  • Intel® Rapid Storage Technology supports*3
  • Intel® Optane™ Memory Ready *4
LAN
  • Intel® I219V
  • Anti-surge LANGuard
  • ROG GameFirst IV
Wireless Data Network
  • Wi-Fi 802.11 a/b/g/n/ac
  • Supports MU-MIMO
Bluetooth
  • Bluetooth V4.1*5
Audio
  • ROG SupremeFX 8-Channel High Definition Audio CODEC S1220
  • - Impedance sense for front and rear headphone outputs
  • - Supports : Jack-detection, Multi-streaming, Front Panel Jack-retasking
  • - High quality 113 dB SNR stereo playback output and 110 dB SNR recording input
  • - SupremeFX Shielding Technology
  • - ESS® ES9023P
  • - Supports up to 32-Bit/192kHz playback *6
  • Audio Feature :
  • - LED-illuminated design - Brighten up your build with the gorgeous illuminated audio trace path.
  • - Sonic Radar III
  • - Sonic Studio III
USB Ports
  • ASMedia® USB 3.1 controller :
  • 1 x USB 3.1 front panel connector port(s) 
  • Intel® USB 3.1 controller : 
  • 2 x USB 3.1 port(s) (2 at back panel, )
  • Intel® Z270 Chipset : 
  • 6 x USB port(s) (4 at back panel, )
  • ASMedia® USB 3.0 controller : 
  • 2 x USB port(s) (2 at back panel, )
  • Intel® Z270 Chipset : *7
  • 4 x USB 2.0 port(s)
ROG Exclusive Features
  • Clear CMOS button
  • ROG RAMCache II
  • ROG CPU-Z
  • ROG CloneDrive
  • Pre-mounted I/O Shield
  • MemOK! Button
  • Slow Mode
  • ReTry Button
  • Safe Boot Button
  • Start Button
  • Reset Button
  • LN2 Mode
  • GameFirst IV
  • ROG Aura
  • - Aura Lighting Control
  • - Aura RGB Strip Headers
  • Extreme Engine Digi+ :
  • - MicroFine Alloy Chokes
  • - NexFET™ Power Block MOSFET
  • - 10K Black Metallic Capacitors
  • Mem TweakIt
  • KeyBot II
  • - X.M.P.
  • - ClrCMOS
  • - Power On
  • UEFI BIOS features :
  • - O.C. Profile
  • - Tweakers' Paradise
  • - ROG SSD Secure Erase
  • - Graphic Card Information Preview
  • ROG RAMDisk
  • Extreme Tweaker
  • USB BIOS Flashback
Special Features
  • ASUS Dual Intelligent Processors 5-Way Optimization by Dual Intelligent Processors 5 :
  • - 5-Way Optimization tuning key perfectly consolidates TPU, EPU, DIGI+ VRM, Fan Expert 4, and Turbo App
  • SafeDIMM slot
  • ASUS Exclusive Features :
  • - MemOK!
  • - AI Suite 3
  • - Ai Charger 
  • ASUS Q-Design :
  • - ASUS Q-Code
  • - ASUS Q-LED ()
  • - ASUS Q-DIMM 
  • - ASUS Q-Connector
  • Gaming Aesthetics :
  • - 3D printing friendly
  • Overclocking Protection :
  • - ASUS C.P.R.(CPU Parameter Recall)
Back I/O Ports
  • 1 x DisplayPort
  • 1 x HDMI
  • 1 x LAN (RJ45) port(s)
  • 2 x USB 3.1 ()Type-A + Type-C
  • 6 x USB 3.0 (blue) 
  • 1 x Optical S/PDIF out
  • 1 x Clear CMOS button(s)
  • 1 x USB BIOS Flashback Button(s)
  • 5 x LED-illuminated audio jacks
Internal I/O Ports
  • 1 x AAFP connector
  • 2 x Aura RGB Strip Headers
  • 1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) 
  • 2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
  • 1 x M.2 Socket 3 with M key, type 2242/2260/2280 storage devices support (SATA & PCIE 3.0 x 4 mode)
  • 1 x M.2 Socket 3 with M key, type 2242/2260/2280/22110 storage devices support (SATA & PCIE 3.0 x 4 mode)
  • 1 x TPM connector(s) 
  • 8 x SATA 6Gb/s connector(s)
  • 2 x Chassis Fan connector(s) 
  • 2 x W_PUMP+ connector 
  • 1 x 24-pin EATX Power connector(s)
  • 1 x 8-pin ATX 12V Power connector(s)
  • 1 x 4-pin ATX 12V Power connector(s)
  • 1 x 4-pin EZ_PLUG Power connector(s)
  • 1 x Front panel audio connector(s) (AAFP)
  • 1 x System panel(s) (Q-Connector)
  • 1 x Slow Mode switch(es)
  • 1 x Thermal sensor connector(s)
  • 1 x EZ Plug connector(s) (4-pin Molex power connector)
  • 1 x Power-on button(s)
  • 1 x Reset button(s)
  • 1 x BIOS Switch button(s)
  • 1 x Clear CMOS button(s)
  • 1 x 5-pin EXT_FAN(Extension Fan) connector
  • 1 x USB BIOS Flashback button(s)
  • 1 x LN2 Mode jumper(s)
  • 1 x ROG extension (ROG_EXT) header(s)
  • 1 x Safe Boot button
  • 1 x ReTry button
  • 1 x T_Sensor Connector
  • 2 x W_Pump+ Header
  • 1 x EXT_Fan header
  • 1 x W_IN header
  • 1 x W_OUT header
  • 1 x W_FLOW header
  • 1 x USB 3.1 front panel connector
  • 1 x MemOK! Button
  • 1 x RSVD Switch
  • 1 x 9 pin Monoblock sensor
  • 8 x Radiator Fan Headers
Accessories
  • User's manual
  • 8 x SATA 6Gb/s cable(s)
  • 1 x M.2 Screw Package
  • 1 x CPU installation tool
  • 1 x Fan Extension Card (3 x 4-pin fan out)
  • 1 x Fan Extension card screw pack
  • 1 x ASUS 2T2R dual band Wi-Fi moving antennas (Wi-Fi 802.11a/b/g/n compliant)
  • 1 x SLI HB BRIDGE(2-WAY-M)
  • 1 x ROG big sticker
  • 1 x Q-Connector
  • 1 x 10-in-1 ROG cable label
  • 2 x Thermal sensor cable pack(s)
  • 1 x Extension Cable for RGB strips (80 cm)
  • 1 x USB drive with utilities and drivers 
  • 1 x ROG coaster(s)
  • 1 x ROG Monoblock
  • 1 x ROG Monoblock Accessory pack
  • 1 x M.2 Heatsink package
BIOS
  • 2 x 128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, F9 Quick Note, Last Modified log, F12 PrintScreen, F3 Shortcut functions and ASUS DRAM SPD (Serial Presence Detect) memory information.
Operating System
  • Windows® 10 64-bit
  • Windows® 8.1 64-bit *8
  • Windows® 7 32-bit *8
  • Windows® 7 64-bit *8

Form Factor

  • Extended ATX Form Factor 
  • 12 inch x 10.7 inch ( 30.5 cm x 27.2 cm )

Note

*1 The PCIe x4_1 slot default is disabled, if operating at x2 mode, SATA Ports 3 and 4 will disabled, if operating at x4 mode, SATA ports 1, 2, 3, 4 and M.2_2 SATA mode will disabled
*2 When the M.2_2 Socket 3 is operating in SATA mode, SATA port 1, 2 will be disabled.
*3 This function will work depending on the CPU installed.
*4 Intel® Optane Technology only supported when using 7th Generation Intel® Processors. Before using Intel® Optane memory modules, ensure that you have updated your motherboard drivers and BIOS to the latest version from ASUS support website.
*5 Support for the Bluetooth specification depends on the Windows version. Win7/8.1 support up to Bluetooth 4.0.
*6 Due to limitations in HDA bandwidth, 32-bit/192kHz is not supported for 8-Channel audio and due to Windows 7 limitations, 32-bit playback is unavailable for Windows 7.
*7 2 x USB2.0 port at mid-board share with ROG extension (ROG_EXT) port.
*8 Windows® 8.1 64-bit and Windows® 7 32/64-bit are only supported when using 6th Generation Intel® Processors

Lan
* ROG GameFirst Technology is only available for Windows 10/8.1 64-bita