Inspiron 3268 Desktop Computer

Discover a world of possibilities.

A modern, compact desktop designed to provide maximum power and take up minimum space.

Manufacturer Part Number
i3268-3427BLK
EAN/UPC
0884116256427,884116256427
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 7th Generation Intel® Core™ i7-7700 processor (8MB Cache, up to 4.20 GHz)

Operating System  (Dell recommends Windows 10 Pro.)

  • Windows 10 Home, 64 bit, Single Language Spanish

Microsoft Office

  • Microsoft Office Professional 2016

Security Software

  • McAfee LiveSafe 36 Month Subscription

Monitor

  • Dell 24" Monitor, SE2416H FPiB

Memory

  • 8GB, 2400MHz, DDR4; up to 16GB (additional memory sold separately)

Hard Drive

  • 1TB (64MB Cache) 7200 RPM SATA 6Gb/s

Graphics Card

  • Intel® HD Graphics 610 with shared graphics memory

Warranty

  • 4 Years ProSupport Plus with Next Business Day Onsite Service

Ports

Rear

  • 4 USB 2.0
  • VGA
  • HDMI
Front
  • 2 USB 3.0

Slots

  • 5:1 Micro Card Reader
    DIMM Slot

Chassis

  • Black with Silver Trim.

Dimensions

  • 290mm x 92.6mm x 292mm / 11.42” x 3.65” x 11.5” inch

    Starting Weight
    3.92kg /8.64 lbs

Wireless

  • Dell Wireless 1707 Card 802.11bgn + Bluetooth 4.0

Keyboard

  • Dell KM636 Wireless Keyboard & Mouse Black

Mouse

  • Dell Wireless Mouse - WM326

Regulatory

  • Energy Star 6.1 (available in selected configurations)
    Product Safety, EMC and Environmental Datasheets
    Dell Regulatory Compliance Home Page
    Dell and the Environment