AQUOS BOARD PN-L401C Digital Signage Display

With its 10-point multi-touch functionality and high-sensitivity capacitive touch technology for a precise and smooth pen operation, the SHARP AQUOS BOARD® PN-L401C interactive display shines in a variety of roles and locations. Whether installed face-up or in a landscape or portrait orientation, it excels as an interactive information interface. Not only is it a powerful meeting tool, it can also be used to engage and inform people in stores, museums, showrooms and other public spaces.

Manufacturer Part Number
PN-L401C
EAN/UPC
0074000066571,074000066571
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Class Size (Inch): 40
Viewing Angle (H/V) : 178° / 178°
Protection Glass / Thickness : Y / Integrated
Touch Technology : Capacitive
Max. # of Touch Points : 10
Max. # of Simultaneous Users : 1
Passive Pen / # included : Y / 1
Wireless Touch Pen / # included : N
Multi-Board Pen Software: N
Touch Viewer Software : Y
PC VESA Mounting: Y
Front Facing Stereo Speakers : N
Rear Facing Stereo Speakers : Y
Touch On-Screen Display : Y
Front facing Power Button : N
USB Port / # : Y/1
Front Facing USB Port : N
DisplayPort in/Out : Y/N
LAN Control : Y
Removable Installation Handles : N
Connector location : Bottom & Side
Camera Mount / # locations : Y/1