Moto G⁵ Smartphone

Style points

The new Moto G comes with a high-grade aluminum exterior that’s been diamond cut and finished to perfection. Choose from lunar grey or fine gold designs.

Technology that redefines mobile photography

Seize the moment

Go ahead, be proud of your photos. Phase Detection Autofocus enables fast focusing for sharper pictures. And it comes standard on the Moto G's 13 MP camera.

Better selfies

Switch to the front camera, and there’s a 5 MP wide-angle lens that won’t leave anyone out of your group selfies. And improve your selfies with Beautification Mode's manual or automatic settings.

Just shoot

Whether you’re a weekend photographer or a seasoned pro, Moto G includes camera software like Best Shot and Professional Mode that makes taking great pictures easier than ever. Plus, give any photo a personal touch with the Google Photos™ app.

 

Manufacturer Part Number
01110NARTL
EAN/UPC
0723755011106,723755011106
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Precision-crafted metal design:

The first Moto G phone made from high-grade aluminium, it looks as great as it performs.

Outstanding cameras:

Take beautiful photos with the fast-focusing 13 MP camera, or switch views for a wide-angle group selfie.

All-day battery and rapid charging:

Go a full day on a single charge, or get hours of power in just minutes.*

Fast octa-core processor:

Enjoy smooth performance and stay entertained on the go with a 1.4 GHz octa-core processor.

Fingerprint reader:

Instantly unlock your phone using just the touch of your finger.

Moto Experiences:

Get shortcuts to the features you use most, like turning on the camera with a twist of your wrist.

View full specifications

Operating System:

Android™ 7.0, Nougat

System Architecture/Processor:

Qualcomm® Snapdragon™ 430 (MSM8937) processor with octa-core CPU supporting up to 1.4 GHz, Adreno 505 with GPU supporting up to 450 MHz**

Memory (RAM):

2 GB, 3 GB

Storage (ROM):

16 GB, up to 128 GB microSD Card support

Dimensions:

Height: 144.3 mm
Width: 73 mm
Depth: 9.5 mm

Weight:

144.5 g

Display:

5.0”
1080p Full HD (1920 x 1080)
441 ppi

Battery:

All-day battery* (2800 mAh)

Water Protection:

Water-repellent nano-coating§

Networks:

4G LTE (Cat 4)
UMTS/HSPA+
GSM/EDGE

Bands (by model):

GSM/GPRS/EDGE (850, 900, 1800, 1900 MHz)
UMTS/HSPA+ (850, 900, 1900, 2100 MHz)
4G LTE (B1, 3, 5, 7, 8, 19, 20, 28, 38, 40)

Band coverage varies by model, country, and service provider.

SIM Card:

Nano-SIM

Wi-Fi:

802.11 a/b/g/n
Dual band (2.4GHz & 5GHz)

Rear Camera:

13 MP
Phase detect auto-focus (PDAF)
ƒ/2.0 aperture
LED flash
8x digital zoom for photos, 4x digital zoom for video
Drag to focus & exposure
Quick Capture
Tap (anywhere) to capture
Best Shot
Professional mode
Burst mode
Auto HDR
Panorama
Video stabilisation
Slow motion video
1080p HD video (30 fps)

Front Camera:

5 MP
Wide-angle lens
ƒ/2.2 aperture
Display flash
Professional mode
Beautification mode

Connectivity:

Micro USB, 3.5 mm headset jack

Bluetooth® Technology:

Bluetooth version 4.2 BR/EDR+BLE

Speakers/Microphones:

Front-ported loud speaker
2-Mics

Video Capture:

1080p (30 fps)

Location Services:

GPS
A-GPS
GLONASS

Sensors:

Fingerprint reader
Accelerometer
Gyroscope
Ambient Light
Proximity

Colours:

Lunar Grey or Fine Gold