Interactive Display Mount

Easily install interactive displays over existing chalkboards or dry erase boards. Provides a stable surface for optimal touch screen experience.

Manufacturer Part Number
WBM4E
EAN/UPC
0841872168944,841872168944
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Lateral ShiftMin: 5.625" (143 mm); Max: 10.625" (270 mm)
  • Manual Height Adjustment16" (406 mm) in 1" (25 mm) increments
  • Mounting Pattern Compatibility (Universal Versions)200 x 200 mm - 1100 x 1044 mm
  • NotesMicro Height adjust of 1.5" (38 mm)
  • Number Of Monitors1
  • Overall Dimensions (H x W x D)58.79 x 60.77 x 4.92" (149.3 x 154.4 x 12.5 cm) at minimum height setting
  • Typical Screen Sizes50-80"
  • Weight Capacity310 lbs (140.6 kg)