8GB DDR4 2400MHz non-ECC UDIMM Desktop Memory

The Lenovo 8GB DDR4 2400MHz Non-ECC UDIMM Desktop Memory enables high I/O data transfer rate and reduced power consumption. Faster data transfer rates mean higher performance, and with DDR4 memory this is achieved without straining the system's power needs.Memory 8GB DDR4 2400Mhz non ECC UDIMM Desktop Memory Design that delivers high availability, scalability, and for maximum flexibility and price/performance

Manufacturer Part Number
4X70M60572
EAN/UPC
0191200786860,191200786860
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 4X70M60572

Ship Group: Memory module Warranty flyer

Capacity: 8

Form Factor: UDIMM

Memory Type: DDR4 UDIMM

RAM Speed: 2400

Parity: --

Agency Approvals & Certifications: RoHS

Maximum Operating Temperature: 85

Maximum Operating Temperature Units: C

Minimum Operating Temperature: 0

Minimum Operating Temperature Units: C

Depth Metric: 133.35

Depth: 133.35mm

Depth Metric Units: mm

Depth (US): 5.25in

Height Metric: 3.98

Height: 3.98mm

Height Metric Units: mm

Height (US): 0.15in

Max Operating Temperature + Units: 85C

Min Operating Temperature + Units: 0C

Weight US: 0.04

Weight US Units: lbs

Weight Metric: 0.018

Weight Metric Units: kg

Width Metric: 30.75

Width: 30.75mm

Width Metric Units: mm

Width (US): 1.21in

Warranty Period: Three Year

Warranty Type: 3 Year - CRU