Nighthawk S8000 Gaming & Streaming Switch

The NETGEAR Nighthawk S8000 Advanced 8-Port Gigabit Ethernet Switch is a versatile, ultra-performance, easily configurable network switch designed for expert gaming, 4K UHD media streaming, and home network connectivity. It brings low latency, port prioritization, and Quality of Service (QoS) management for the best experience with demanding applications. The sleek and modern design makes it the perfect fit for any modern home or small office. The Nighthawk S8000 switch comes with an intuitive mobile-optimized web browser-based user interface for advanced configuration, with user-friendly pre-configured one-click optimized settings.

Optimized for Video and Streaming

  • Low latency connections for the ultimate multi-user/online VR gaming experience and 4K HD video streaming.
  • One-click optimized configuration presets for the best gaming, streaming, or general networking.
  • Three levels of network traffic prioritization and QoS management for ultra-high performance ensure that the connections you chose get the highest priority.
“One-Click” Setup

"One-click" fast set up and configuration with pre-configured and optimized settings. Choose between low latency gaming, high priority media streaming, standard LAN networking or your own customizable user-defined mode.

Intuitive web browser-based graphical user interface (GUI), simple enough for everyone, but with rich features and advanced functions for techies, all accessible from your computer or mobile device.

Cool Design and Configurable LEDs

Industry-first "cool-touch" premium zinc-alloy housing for durability and looks, with soft-touch no-slip base.

Configurable and multi-angle viewable LEDs allows you to see your port status and activity even when you are not looking at the ports. You can also turn off all LEDs (power and Ethernet ports) for distraction-free operation.

Up to 4x Faster Than a Single Gigabit Connection

Port trunking/Link Aggregation (LAG) allows for increased throughput beyond 1G or to provide redundancy across the link(s).

In addition, LAGs allow for using multiple ports to create an aggregated connection of up to 4Gbps concurrent throughput to any other link aggregation capable devices, such as NETGEAR ReadyNAS storage or Nighthawk routers.

In the home or in the office, with link aggregation you will get the fastest file transfers, backups, or gaming, while also providing a redundant connection for fail-over.

Advanced Networking Features

The Nighthawk S8000 switch can go beyond plug-and-play connectivity with advanced L2 switch networking features, allowing businesses to prioritize voice and video traffic with QoS.

IGMP snooping allows for optimized multimedia delivery and port trunking adds redundancy to uplinks and servers.

Setup and configuration is simple using the mobile optimized web browser-based configuration GUI.

Manufacturer Part Number
GS808E-100AUS
EAN/UPC
0606449118759,606449118759
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: GS808E

Model Description

  • NETGEAR® Nighthawk® S8000 8-Port Gaming & Streaming Switch

Gigabit ports

  • 8

Port and power LED on/off

  • Yes, controlled separately

Packet buffer memory (dynamically shared across ports in use)

  • 192 KB

Latency on non-congested network

  • Nighthawk Switch : 2.7μs
  • Standard Gigabit Switch : 3.7μs

Latency on congested network

  • Nighthawk Switch : 4.7μs
  • Standard Gigabit Switch : 451 μs

Bandwidth

  • 16 Gbps

Priority queues

  • 3

MAC address database size (48-bit MAC addresses)

  • 4K

Multicast groups

  • 128

Packet forwarding rate (64 byte packet size) (Mfps or Mpps)

  • 11.9 Mfps

Mobile-optimized GUI

  • Yes

One-click optimized setup

  • Yes

Preset modes

  • Default/Customized

Default preset modes

  • Gaming (Optimizes Port 1 for a gaming device and Port 8 for Uplink)
  • Media Streaming (Optimizes Port 2 for a media streaming device and Port 8 for Uplink)
  • Standard Preset (All ports have equal priorization)

Customizable preset modes

  • 2

Cable test utility

  • Yes

Port-based rate limiting

  • Ingress and egress

Per-port rate limiting

  • Yes, multiple speeds

Pre-defined port priority queues

  • High/Medium/Low

IGMP snooping (v1, v2, and v3)

  • Yes

Static manual LAGs (port trunking)

  • Yes

# of Static LAGs / # of members in each LAG

  • 2 LAGs with max 4 members in each LAG

Dimensions (W x D x H)

  • 195 x 149 x 40 mm (7.7 x 5.9 x 1.6 in)

Weight

  • 0.74 kg (1.63 lbs)

Power supply

  • External PSU, 12VDC, 1A max
  • Power supply localized to country of sale

Operating temperature

  • 0° to 40°C (32° to 104°F)