GT83VR TITAN SLI-252 Notebook

One of the most powerful VR Ready laptops you can buy today. The GT83VR delivers the highest desktop computing power equipped with two of Nvidia's latest generation GTX1080 Graphics in SLI. Twice the performance from previous generation GPU. Whether you choose to battle for supremacy or develop rich media contents. This is the laptop designed and constructed for you. Configurable and accurate color display with True Color Technology with Nvidia G-Sync Display. Fast, accurate and responsive programmable gaming keyboard by SteelSeries. Exclusive Super Port (USB 3.1 Type-C interface) supports dual 4K external monitors, and portable charging power up to 5V/3A Immersive audio experience with Dynaudio Speakers + Subwoofer. The absolute best in laptop features and performance. Are you ready for VR experience?

Manufacturer Part Number
GT83VRSLI252
EAN/UPC
0824142144213,824142144213
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MF. Part Number | GT83VRSLI252
Model Name | GT83VR TITAN SLI-252
Color  Aluminum Black
Screen Size/Type | 18.4" Full HD WideView IPS-Level Non Reflection
Resolution | 1920x1080
G-Sync | -
CPU Core i7-7920HQ
CPU Frequency | 3.1 - 4.1 GHz
Chipset | CM238
VR Ready VR Ready
Graphic  | Dual GeForce® GTX1080 [SLI]
VRAM | 16G GDDR5X (8GB each)
System Memory | 16GB (16G*1) DDR4 2400MHz
SoDimm | 4 Sockets; Max Memory 64GB
HDD | 1TB (7200RPM)
Format | PCIe RAID
Optical | BD Burner (9.5mm)
LAN | Killer Gaming Network E2500
Wireless | Killer N1535 Combo (2*2 ac)
TPM | Intel ® PTT
BT | BT 4.1
Card Reader | SD (XC/HC)
HDMI-out | HDMI 1.4
Mini-Display Port | mDP v1.2
USB Type C | Thunderbolt 3
USB | USB 3.0 *5
Keyboard | Mechnical Cherry MX Silver Switch, Multi-backlight Steel Series KB 88 Keys
Touch Pad | Multi Touch /NumPad
Mic-in/Headphone-out | 1/1/TOSLINK
Speaker | Dynaudio Tech Speakers x 4 + Subwooferx1
Webcam | FHD type (30fps@1080p)
Battery /Hours | 8 cell (75Wh)
AC Adapter | 330W *2
O/S | Win 10          Multi-language
Energy Star | No
Unit weight  | 13.13 lbs
Unit Dimension   | 16.85"x12.36"x1.66-2.52"
UPC | 824142144213
UCC-14 | 10824142144210
Warranty | 1 year Limited warranty (Include 1 Year Global)