EliteDesk 800 G3 Desktop Computer

Powered for the enterprise, the HP EliteDesk 800 SFF is one of HP’s most secure and manageable PCs featuring advanced performance, and configurability in a space saving, stylishly redesigned chassis for the modern workplace.

  • Windows 10 Pro or other operating systems available

Performance first

High-performance users will enjoy the powerful combination of 7th Gen Intel® Core™ processors, optional Intel® Optane™ memory and SSDs, and HP Velocity that improves data transfer rates over challenged networks to drive productivity in the workplace.

Expansion that extends your investment

The full value of your investment comes with configuration that extends the life of your PC. The HP EliteDesk 800 SFF has four bays and four slots, plus two additional M.2 connectors, and plenty of configurable ports.

Strong security, powerful manageability

Get powerful protection and simplified management from HP’s most secure and manageable PCs. HP Sure Start Gen3 protects against BIOS attacks while the HP Manageability Integration Kit allows you to easily manage devices through Microsoft System Center Configuration Manager

Configurable I/O Port for displays

Configure a rear I/O port for customizable display connections with your choice of VGA, DisplayPort™, HDMI or USB Type-C™ alternate mode DisplayPort™.

Let nothing stand in your way

  • Power through your day with Windows 10 Pro and the powerful HP EliteDesk 800 SFF with built-in security, collaboration, and connectivity.

Self-healing safeguard

  • Start with a genuine HP BIOS every time. HP Sure Start Gen3 monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Super secure. Super protected

  • Keep data out of reach and defend against theft, attacks, and unauthorized users with HP Client Security Suite Gen3.

Get PC images right the first time

  • ITDMs can quickly help create, improve, and secure custom Windows images with HP Image Assistant.

Speed up the basics of IT management

  • The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft SCCM.

Office Intelligence

  • HP WorkWise is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.

Maximize network performance

  • Greatly improve data, voice, and video communication transfer rates over challenged LAN and Wi-Fi networks.

Built-in durability

  • Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process and MIL-STD 810G testing.

Solid support services

  • Take advantage of HP’s Elite Support, limited warranty, and Global Series support that enables stable, consistent images with managed lifecycle transitions for corporate and enterprise customers.

Valuable support at your service

  • Simplify technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems.

Subscribe and simplify

  • Help maximize your cash flow with the use of best-in-class hardware and services for a monthly subscription that allow you to replace your PC with a brand new one every three years.

Manufacturer Part Number
1ME81PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 10 Pro 64 – HP recommends Windows 10 Pro. 
Windows 10 Home 64 
Windows 10 Pro 64 (National Academic License) 
Windows 10 Home Single Language 64 
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro) 
Windows 10 Home Single Language 64
NeoKylin Linux® 64
Windows 7 Professional 32 (available through downgrade rights from Windows 10 Pro) 

Processor family: 6th Generation Intel® Core™ i3 processor
6th Generation Intel® Core™ i5 processor
6th Generation Intel® Core™ i7 processor
7th Generation Intel® Core™ i3 processor
7th Generation Intel® Core™ i5 processor
7th Generation Intel® Core™ i7 processor
Intel® Celeron® processor
Intel® Pentium® processor

Processor: Intel® Core™ i7-7700 with Intel HD Graphics 630 (3.6 GHz, up to 4.2 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-7500 with Intel HD Graphics 630 (3.4 GHz, up to 3.8 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i5-7600 with Intel HD Graphics 630 (3.5 GHz, up to 4.1 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i3-7100 with Intel HD Graphics 630 (3.9 GHz, 3 MB cache, 2 cores)
Intel® Core™ i3-7300 with Intel HD Graphics 630 (4 GHz, 4 MB cache, 2 cores)
Intel® Core™ i3-7320 with Intel HD Graphics 630 (4.1 GHz, 4 MB cache, 2 cores)
Intel® Pentium® G4560 with Intel HD Graphics 610 (3.5 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4600 with Intel HD Graphics 630 (3.6 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4620 with Intel HD Graphics 630 (3.7 GHz, 3 MB cache, 2 cores)
Intel® Celeron™ G3930 with Intel HD Graphics 610 (2.9 GHz, 2 MB cache, 2 cores)
Intel® Celeron™ G3950 with Intel HD Graphics 610 (3 GHz, 2 MB cache, 2 cores)
Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4.0 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-6600 with Intel HD Graphics 530 (3.3 GHz, up to 3.9 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i3-6100 with Intel HD Graphics 530 (3.7 GHz, 3 MB cache, 2 cores) 

Chipset: Intel® Q270

Form factor: Small form factor

Management features: Intel® vPro™ standard (Core i5 and Core i7)

Environmental: Low halogen

Memory: Maximum memory: 64 GB DDR4-2400 SDRAM
(Transfer rates up to 2400 MT/s )
Memory slots: 4 DIMM

Storage: Internal drive bays: One 2.5" HDD; Two 3.5" HDD
External drive bays: One slim ODD
Internal drive: 500 GB up to 2 TB 3.5" SATA (7200 rpm)  
500 GB up to 1 TB SATA SSHD (5400 rpm) 
256 GB up to 512 GB SATA SED 
256 GB up to 1 TB HP Turbo Drive G2 TLC SSD (PCIe) 
128 GB up to 256 GB SATA SSD 
1 TB SATA SSHD 
500 GB up to 1 TB SATA (7200 rpm) 
Optical drive: HP Optical Drive (optional)

Display and graphics: Graphics: Integrated:
Intel® HD Graphics 530
Intel® HD Graphics 630
Intel® HD Graphics 610 
Discrete:

NVIDIA® GeForce® GT730 HDMI (1 GB)
NVIDIA® GeForce® GT730 (2 GB)

Expansion features: Ports: Front:
2 USB 2.0
1 USB 3.1 Gen 1
1 USB 3.1 Gen 1 (charging)
1 USB Type-C™
1 audio headphone jack
1 headphone-out/microphone-in combo
Back:
1 audio in
1 audio out
1 serial (optional)
2 DisplayPort™
2 USB 2.0
4 USB 3.1 Gen 1
Back (optional):
1 choice of DisplayPort™, HDMI, VGA or USB Type-C™ (optional)
1 serial port (optional)
Expansion slots: 2 low-profile PCIe x1
2 low-profile PCIe x16
1 M.2 2230 for optional wireless NIC
1 M.2 2280 for storage drives

Media devices: Audio: Integrated Realtek ALC221 with combo microphone/headphone jack, line-in and line-out rear ports (3.5 mm), internal speaker.

Communications: Network interface: 
LANIntel® I219LM Gigabit Network Connection LOM
Intel® Ethernet I210-T1 PCIe x1 Gb Network Interface Card (optional)
WLANIntel® 8265 802.11ac (2x2) wireless with Bluetooth® M.2 combo card vPro™
Intel® 8265 802.11ac (2x2) wireless with Bluetooth® M.2 combo card non-vPro™
Intel® 7265 802.11ac (2x2) wireless with Bluetooth® M.2 combo card non-vPro™
Intel® 3168 802.11ac (2x2) wireless with Bluetooth® M.2 combo card non-vPro™ 

Power and operating requirements: Energy efficiency: ENERGY STAR® certified and EPEAT® registered configurations available
Power supply:

  • 180 W, up to 82% efficient, active PFC


Dimensions and weight: Dimensions (W x D x H): 10 x 30.8 x 33.8 cm
(Dimensions are for tower orientation)
Weight: 5.31 kg
(Exact weight depends on configuration)

Security management: Security management: Trusted Platform Module TPM 2.0 Embedded Security Chip (SLB9670 - Common Criteria EAL4+ Certified)
SATA 0,1 port disablement (via BIOS)
Drive lock
RAID configurations
Serial, USB enable/disable (via BIOS)
Power-on password (via BIOS)
Setup password (via BIOS)
Solenoid hood lock/intrusion sensor
Support for chassis padlocks and cable lock devices

What's included: Software: HP business PCs are shipped with a variety of software titles including: HP BIOSphere with Sure Start G3, CyberLink Power Media Player, Native Miracast Support, HP ePrint Driver, HP Support Assistant, Skype for Business Certified. Please refer to this product's quick spec document for a full list of preinstalled software. 13,14,15 
Warranty: On-site Limited warranty: Three-year (3-3-3) limited warranty delivers three years of on-site, next business-day service for parts and labor and includes free telephone support 24 x 7. Three-year onsite and labor are not available in all countries. Service offers terms up to 5 years by choosing a Care Pack. To choose the right level of service for your HP product, visit HP Care Pack Central:www.hp.com/go/cpc