SmartCast M-Series 75" Class Ultra HD HDR XLED Plus Display

VIZIO SmartCast™ M-Series™

Discover Brilliance.

Breathtaking picture.

Experience extraordinary color depth and range with Dolby Vision HDR + Ultra Color Spectrum and remarkably sharp Ultra HD.

Unreal clarity.

An intuitive LED backlight adapts brightness level in real time to focus peak brightness in the right places of the picture for heightened contrast.

Intuitive control.

Chromecast built-in lets you command your entertainment and easily stream content from your phone directly to your display.

XHDR -PLUS-

The power of XHDR Plus advances High Dynamic Range even more with impressive color depth, extreme contrast and brighter brights for a new world of visual excellence.

XBE -PLUS-

The 32 Local Dimming Zones of XBE Plus intuitively adapt brightness levels for darker, richer blacks without compromising brights.

Ultra Color Spectrum®

Experience our widest range of colors and saturation for exceptional images with life-like realism never before possible in a home screen. The VIZIO M-Series reveals fine details with radiant splendor — expressing every hue, harmony and tone with impeccable accuracy for a nuanced picture that stays true to the creator's vision.

The All-New VIZIO SmartCast


More Ways To Discover. 
More Ways To Control.

Everything you love about VIZIO SmartCast just got smarter. The new VIZIO SmartCast TV℠ launches apps directly from the big screen, and SmartCast Mobile™ allows you to browse and control your favorite content from your phone.

VIZIO SmartCast TV.℠

Starting to roll out now on 2017 M-Series. SmartCast TV℠ features apps like Netflix and Amazon Video directly on the big screen for simple access to your favorite TV shows, movies and music.

SmartCast TV Remote.

The new 2017 VIZIO SmartCast TV Remote makes it easy to browse and stream shows right from the big screen.

SmartCast Mobile.

Download VIZIO SmartCast Mobile™ to turn your phone into a powerful touchscreen remote with access to even more apps. Simply tap to cast content to the big screen.

Chromecast Built-In.

Every VIZIO SmartCast display has Chromecast built-in. Access thousands of Chromecast-enabled apps on your mobile device and stream right to your display.

All the apps you know and love.

With Chromecast built-in, experience endless entertainment. Discover a range of free, subscription or paid content from thousands of apps.

Use your voice to control your display with Google Home.

VIZIO SmartCast™ works with the Google Assistant on devices like Google Home. Stream Netflix, YouTube and more with ease. Play, pause or turn up the volume all without lifting a finger.

Manufacturer Part Number
M75-E1
EAN/UPC
0845226014635,845226014635
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specs

  • Class Size75"
  • Screen Size (Diag.)74.54”
  • Smart PlatformVIZIO SmartCast™ with Chromecast built-in
  • High Dynamic RangeXHDR Plus - Dolby Vision / HDR10 Support
  • Wide Color GamutUltra Color Spectrum
  • ResolutionUltra HD - 3840x2160
  • UHD Upscale EngineSpatial Scaling Engine™
  • Display Processor8-Core Performance
  • Backlight TypeXLED Plus
  • Black Level PerformanceXtreme Black Engine Plus
  • Local Dimming Zones32
  • Clear Action™360
  • Built-in Wi-Fi802.11ac Dual Band
  • Bluetooth4.1 LE

HDMI Inputs

  • HDMI Ports4 (1 side / 3 bottom)
  • HDMI VersionPort 1 supports v2.0a; Port 2-4 supports v1.4
  • HDCP Version2.2
  • HDMI 1 Tech Spec600MHz pixel clock rate:
    2160p@60fps, 4:4:4, 8-bit | 2160p@60fps, 4:2:2, 12-bit | 2160p@60fps, 4:2:0, 12-bit
  • HDMI 2-4 Tech Specs340MHz pixel clock rate:
    2160@60fps 4:2:0, 8 bit

Additional Inputs

  • Component1 (side)
  • Ethernet1 (bottom)
  • USB Ports1 (side)
  • TV TunerNo, if you use an external antenna to watch local over-the-air broadcast TV signals, a TV tuner is required and sold separately.

Outputs

  • ARCYes
  • Analog Audio Out1 (bottom)
  • Digital Audio Out (SPDIF)1 (bottom)

Display

  • Effective Refresh Rate120Hz
  • Active Pixel Tuning™Yes
  • Dynamic Contrast Ratio20M:1
  • Aspect Ratio16:9
  • Viewable Angle (H/V)178°/178°
  • Number of Colors1.07Billion
  • OSD LanguageEnglish, Spanish, French

Audio

  • Speakers/Power Output10W x2
  • DTS StudioSound™Yes
  • DTS TruSurroundYes
  • DTS TruVolume™Yes

Energy Savings

  • Energy ComplianceN/A
  • Power Consumption189.78W
  • Standby Power Consumption<0.5W
  • Ambient Light SensorYes

Wall Mount Specifications

  • VESA ComplianceYes
  • Mount Pattern400 mm x 400 mm
  • Screw SizeM8
  • Hole Depth23.9mm

Stand Assembly

  • Screw SizeM4
  • Screw Length16mm

Included Accessories

  • Remote ControlXRT135
  • Battery TypeAAA x2

Size and Weight

  • Product with Stand Dimensions66.51"W x 41.03"H x 12.20"D
  • Product with Stand Weight83.70 lbs
  • Product without Stand Dimensions66.51”W x 38.24”H x 2.73”D
  • Product without Stand Weight79.16 lbs
  • Product Packaging Dimensions73.66”W x 45.55”H x 11.10”D
  • Product Packaging Weight110.59 lbs

VIZIO Warranty

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.

California Health & Safety

  • Warning:This product contains a chemical known to the State of California to cause cancer, birth defects or other reproductive harm.
    California Health & Safety Code Section 25249.6