ZUM Maestro DECT Headset

DECT 6.0 headset with an included base provides wireless freedom up to 350' to let you answer and end calls from virtually anywhere in your office. Its noise-canceling microphone filters out ambient noise around you to ensure your voice will be heard for clear, more natural conversations. Plus, it automatically cancels echoes for crisp calls without any distractions. A multifunction button allows you to answer and end calls on the headset, or you can dock or undock the headset from the base station instead. DECT 6.0 technology means you can use multiple headsets in the same area without them interfering with each other. Volume and mute controls help you quickly adjust the settings directly from the headset instead of requiring you to keep your device nearby. Its comfortable headband, extra-large ear pads and long boom arm ensure enjoyable use throughout your entire day.

Manufacturer Part Number
HS-2018
EAN/UPC
0800807320307,800807320307
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Range: Up to 350' (107 meters)
  • Battery: 300mAh
  • Playback/Talk Time/Music Playback: Up to 21+ hours
  • Battery Life: Minimum recharging 1000 times
  • Battery Standby Time: At least 50 hours
  • Headphone/Speaker Driver Size: Φ30mm
  • Headphone Impedance: 32Ω
  • Headphone Frequency Response: 300–3,400Hz
  • Microphone Directivity: Unidirectional Microphone
  • Microphone Sensitivity: -44±3dB
  • Microphone Signal to Noise Ratio: 58dB
  • Microphone Frequency Response: 100–10,000Hz
  • Certifications: FCC, CE, IC, ROAS

PHYSICAL SPECIFICATIONS

  • Height from Base with Headset: 10.5" (266.7)mm
  • Base: 3.5"L x 4.75"H x 2.75"W (89L x 121H x 70W)mm
  • Weight: .35lbs (159g)
  • Packaging: 7.75"L x 6.5"W x 3"H (197L x 165W x 76H)mm
  • Weight: .95lb (431g)

COMPATIBILITY

  • Landline, corded desktop phones only using an RJ9 headset
  • port, not compatible with smartphones