Blunote Buds TW True Wireless freedom Bluetooth Earbuds

Listen to your favorite songs on-the-go with these totally wireless, earbud-style headphones with built-in microphone. Noise-isolating technology reduces background noise for a richer, clearer audio experience. Plus, they're sweat-resistant to let you enjoy them while exercising too. When the battery is low, simply drop them into the charging case to quickly repower your headphones. Headphones are compatible with Bluetooth-enabled devices (sold separately).

Manufacturer Part Number
HS-2040
EAN/UPC
0800807320383,800807320383
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
AUDIO AND ELECTRICAL SPECIFICATIONS
Bluetooth 4.1, backwards compatible
Battery: 600mA Li-ion rechargeable
Charging in case: up to 10 times
Standby time: 150 hrs
Talk time: 2.5-3hrs
Music play time: 3-4hrs
USB: 5V, 200mA
MECHANICAL SPECIFICATIONS
Size, earbuds: 0.9”x0.9” (23mmx23mm)
Size, charging case: 1.33”x2.5” (33.7mmx65mm)
Package: 3.75" x 1.5" x 7" (95 x 40 x 180)mm
Package weight: 6oz (170g)
CONTROLS
Case: Power ON/OFF, pairing
LED indicator for Power ON, pairing, charge level
PACKAGE INCLUDES
A. Charging Case
B. Konf TW Earbuds
C. USB Charging Cable
D. Eartips