Aura Professional UC Conference Phone offers the essentials for effective conferencing. Connect it to your landline for standard conferencing. Make Skype conference calls using your PC/Mac via USB for VoIP functionality. Connect to your iOS/Android or cell phone or tablet via the 3.5mm jack. You can even add external mics, a power amplifier or mixing console via the auxiliary audio ports. Functions include call mute, call hold, three-way calling in all modes, PSTN direct dial, redial, rapid dial, recall and second flash.
Note:
FEATURES
• Wide-band acoustic echo cancellation with HD
voice, dynamic noise suppression, automatic gain
control, voice band equalization and intelligent
microphone mixing.
• Four Internal uni-directional microphones.
• USB VoIP, suitable for PC/Mac, Video systems, UC
communications.
• 3.5mm Jack for iOS and Android phone/tablet calls.
• Built in 4-way conferencing.
• Switch from analog phone calls, to USB VoIP calls,
and to cell calls seamlessly.
• Auxillary port allows external devices to connect.
• Speaker volume up to 90dB.
AUDIO SPECIFICATIONS
DSP based deep echo cancellation: -65dB.
Echo Tail: 500ms.
Bi-directional Noise Suppression: -18dB.
LEC : - 25 dB, length 32ms.
USB VoIP or LINE IN/LINE OUT
ELECTRICAL SPECIFICATIONS
USB Connector: Standard B type.
LINE IN/LINE OUT Connector: 3.5mm jack.
Voice frequency response: 100Hz - 16kHz.
TELEPHONE AND ELECTRICAL SPECIFICATIONS
Telephone Connection: Analog PBX or standard
analog PSTN line.
Telephone Connector: Standard RJ-11.
Audio Frequency Band: 200Hz - 3400Hz.
Certifications: FCC part 15 Class A, A-Tick, Canadian,
UL, VCCI, RoHS
MECHANICAL SPECIFICATIONS
Dimensions Phone: 13.3"L x 2.5"H (33.8 x 6.3)cm
Weight: 1lb 10oz (740g)
Package: 14" x 14" x 4" (35.5cm x 35.5 x 10.2)cm
Package weight: 4lb (1.9kg)
Operating Temperature: 32 – 122°F (0 - 50)°C
COMPATIBILITY
iOS iPhone and iPad Android Phone and Tablet Mac and Windows