ASUSPRO P Essential P2440UQ-XS71 Notebook

Style and Comfort

The P series notebooks have a professional look with brushed-hairline textures and scratch-resistant coating LCD. They are ergonomically designed and feature a seamless one-piece Chiclet keyboard with precise key alignment for ultimate comfort. The anti-glare display has a matte screen surface that prevents unwanted reflections and helps reduce eye fatigue.

Subtly stylish

The ASUSPRO P series uses a one-piece build to create a professional yet subtle look. The design simplicity extends to the underside, with no unnecessary clutter, and a premium look and feel is achieved by the use of a brushed-hairline aluminum textures.

True-comfort keyboard and dedicated numeric keypad increase productivity

The ASUSPRO P series uses a one-piece build to create a professional yet subtle look. The design simplicity extends to the underside, with no unnecessary clutter, and a premium look and feel is achieved by the use of a brushed-hairline aluminum textures.

Anti-glare display for comfortable viewing

The matte screen surface used in ASUSPRO notebooks prevents unwanted reflections, reducing eye fatigue. It also prevents unsightly fingerprint smudges from spoiling displayed content such as presentations. Ergonomically-angled and textured palm rest areas provide a comfortable and solid feel for optimum productivity.

Multi-gesture touchpad - Easier to use and more precise input with scroll, rotate, and zoom

A multi-touch touchpad with ASUS Smart Gesture technology gives you a natural and intuitive input experience.sture technology gives you a natural and intuitive input experience.

Manufacturer Part Number
90NX0181-M00100
EAN/UPC
0889349669754,889349669754
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i7 7500U Processor, 
  • Intel® Core™ i5 7200U Processor, 
  • Intel® Core™ i3 7100U Processor,
Operating System
  • Windows 10 Home - ASUS recommends Windows 10 Pro.
  • Windows 10 Pro - ASUS recommends Windows 10 Pro.
Chipset
  • Integrated Intel® CPU
Memory
  • 4 GB DDR4 2400MHz SDRAM Onboard Memory, 1 x SO-DIMM socket for expansion, up to 20 GB SDRAM
Display
  • 14.0" (3:2) LED backlit HD (1366x768) 60Hz Glare Panel with 45% NTSC 
  • 14.0" (3:2) LED backlit FHD (1920x1080) 60Hz Glare Panel with 45% NTSC
Graphic
  • NVIDIA GeForce 940MX , with 2GB GDDR3
Storage
  • Hard Drives:
  • 500GB/1TB 5400RPM SATA HDD
  • 500GB/1TB 7200RPM SATA HDD
  • Solid State Drives:
  • 128GB SATA3 M.2 SSD 
  • Solid State Drives:
  • 256GB SATA3 M.2 SSD 
  • Solid State Drives:
  • 512GB SATA3 M.2 SSD
Optical Drive
  • Super-Multi DVD
Keyboard
  • Chicklet keyboard
Card Reader
WebCam
  • VGA/HD Web Camera
Interface
  • 1 x COMBO audio jack 
  • 1 x VGA port
  • 3 x USB 3.0 port(s)
  • 1 x USB 2.0 port(s)
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
  • 1 x micro SDXC card reader
  • 1X AC adapter plug 
Audio
  • Built-in Stereo 2 W Speakers And Microphone
Battery
  • 6 Cells 72 Whrs Battery
Power Adapter
  • Plug Type :ø4.5 (mm)
  • Output :
  • 19 V DC, A, 65 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • NB:
  • 13.4 x 9.5 x .9 ~1 inch (WxDxH) (w/ 6cell battery)
Weight
  • 4.6 lbs with Battery
Security
  • Kensington lock
  • BIOS Booting User Password Protection
  • Intel Anti-theft
  • TPM (Trusted Platform Module) (Optional)
  • Finger Print Reader
Certificates
  • UL, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, Energy star, CECP, WEEE, Erp 2013, RoHS
Manufacturer Warranty

2-year International warranty. *different by country