ASUSPRO P Essential P2440UA-XS51 Notebook

Style and Comfort

The P series notebooks have a professional look with brushed-hairline textures and scratch-resistant coating LCD. They are ergonomically designed and feature a seamless one-piece Chiclet keyboard with precise key alignment for ultimate comfort. The anti-glare display has a matte screen surface that prevents unwanted reflections and helps reduce eye fatigue.

Subtly stylish

The ASUSPRO P series uses a one-piece build to create a professional yet subtle look. The design simplicity extends to the underside, with no unnecessary clutter, and a premium look and feel is achieved by the use of a brushed-hairline aluminum textures.

True-comfort keyboard and dedicated numeric keypad increase productivity

The ASUSPRO P series uses a one-piece build to create a professional yet subtle look. The design simplicity extends to the underside, with no unnecessary clutter, and a premium look and feel is achieved by the use of a brushed-hairline aluminum textures.

Anti-glare display for comfortable viewing

The matte screen surface used in ASUSPRO notebooks prevents unwanted reflections, reducing eye fatigue. It also prevents unsightly fingerprint smudges from spoiling displayed content such as presentations. Ergonomically-angled and textured palm rest areas provide a comfortable and solid feel for optimum productivity.

Multi-gesture touchpad - Easier to use and more precise input with scroll, rotate, and zoom

A multi-touch touchpad with ASUS Smart Gesture technology gives you a natural and intuitive input experience.sture technology gives you a natural and intuitive input experience.

Manufacturer Part Number
90NX0171-M00010
EAN/UPC
0889349572917,889349572917
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Processor

    Intel® Core™ i7 7500U Processor, 
    Intel® Core™ i5 7200U Processor, 
    Intel® Core™ i3 7100U Processor,

  • Operating System

    Windows 10 Home - ASUS recommends Windows 10 Pro.
    Windows 10 Pro - ASUS recommends Windows 10 Pro.

  • Chipset

    Integrated Intel® CPU

  • Memory

    4 GB DDR4 2400MHz SDRAM Onboard Memory, 1 x SO-DIMM socket for expansion, up to 20 GB SDRAM

  • Display

    14.0" (3:2) LED backlit HD (1366x768) 60Hz Glare Panel with 45% NTSC 
    14.0" (3:2) LED backlit FHD (1920x1080) 60Hz Glare Panel with 45% NTSC

  • Graphic

    Integrated Intel HD Graphics 620

  • Storage

    Hard Drives:
    500GB/1TB 5400RPM SATA HDD
    500GB/1TB 7200RPM SATA HDD
    Solid State Drives:
    128GB SATA3 M.2 SSD 
    Solid State Drives:
    256GB SATA3 M.2 SSD 
    Solid State Drives:
    512GB SATA3 M.2 SSD

  • Optical Drive

    Super-Multi DVD

  • Card Reader

    Multi-format card reader

  • WebCam

    VGA/HD Web Camera

  • Networking

    Wi-Fi
    Integrated 802.11 AC 
    Integrated 802.11a/b/g/n/ac(2x2) 
    Bluetooth
    Built-in Bluetooth V4.1

  • Interface

    1 x COMBO audio jack 
    1 x VGA port
    3 x USB 3.0 port(s)
    1 x USB 2.0 port(s)
    1 x RJ45 LAN Jack for LAN insert 
    1 x HDMI 
    1 x Bluetooth On/Off Switch
    1 x WLAN On/Off Switch
    1 x Fingerprint 
    1X AC adapter plug
    1 x Volume up/down 

  • Audio

    Built-in Stereo 2 W Speakers And Microphone

  • Power Adapter

    Plug Type :ø4.5 (mm)
    Output :
    19 V DC, A, 65 W , 65 W
    Input :
    100 -240 V AC, 50/60 Hz universal

  • Dimensions

    NB:
    13.38 x 9.48 x .92 ~1.03 inch (WxDxH) (w/ 6cell battery)

  • Weight

    4.6 lbs with Battery

  • Security

    Kensington lock
    BIOS Booting User Password Protection
    Intel Anti-theft
    TPM (Trusted Platform Module) 
    Finger Print Reader

  • Certificates

    UL, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, Energy star, CECP, WEEE, Erp 2013, RoHS

  • Manufacturer Warranty

    2-year International warranty. *different by country