Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- 7th Generation Intel Core i7-7500U Processor (3M Cache, up to 3.10 GHz)
Operating System (Dell recommends Windows 10 Pro.)
- Windows 10 Home Single Language, 64-bit, Brazilian Portuguese
Microsoft Office
- Microsoft Office Professional 2016
Security Software
- McAfee LiveSafe 36 Month Subscription
Monitor
- 23.8-inch FHD (1920 x 1080) Anti-Glare LED-Backlit Display with Wide Viewing Angle
Memory3
- 12GB Dual Channel DDR4 2400MHz (8GBx1 + 4GBx1)
Hard Drive
- 1TB 5400 rpm SATA Hard Drive
Graphics Card
- AMD Radeon™ R5 A335 2GB GDDR3
Optical Drive
- Tray load DVD Drive (Reads and Writes to DVD/CD)
Warranty4
- 4 Years ProSupport Plus with Next Business Day Onsite Service
Ports
- Rear - (2) USB 2.0, RJ-45, Audio Line Out, DC power, (1) HDMI-in
Side - (2) USB 3.0, 4:1 MCR, (1) Microphone/Headset jack
Slots
Chassis
- Power
65 Watt AC Adaptor for UMA/90 Watt AC Adaptor for dGPU
100-240 V AC, 50-60Hz
Dimensions
- Non-Touch panel with easel stand: 576.62mm X 385.33mm X 61.8mm/ 22.70” X 15.17” x 2.43”
Touch panel with easel stand 576.62mm X 385.33mm X 60.7mm/ 22.70” X 15.17” x 2.39”
Wireless
- 802.11ac + Bluetooth 4.2, Dual Band 2.4&5 GHz, 1x1
Keyboard
- Dell KM636 Wireless Keyboard & Mouse Canadian-MUI Black
Mouse
- Dell MS116 Wired Mouse Black
Regulatory
Energy Star 6.1 (available in selected configurations)