Elite USB-C Dock

Secure, flexible pass-through docking for your mobile device
Maximize mobile productivity in the office with one USB-C™ cable connection to the enterprise-ready HP Elite USB-C™ Dock. It delivers device charging to your HP 3-in-1, detachable or notebook, supports up to three displays, and enables connectivity to your wired network and accessories.

Multi-task like a pro
Connect the dock’s cable to your device’s USB-C™ port to charge it while you work, access your wired network, and connect to one 4K or up to three FHD displays, plus your accessories, through two DisplayPort™, HDMI, RJ-45, and five USB ports. 

Built for the enterprise
Get optimal security from a driver-free dock that has no internal flash memory. It supports network manageability with integrated Wake on LAN, PXE boot, and 802.1x authentication, and can be physically secured with a lock slot.

World-class support
Rest easy with a one-year limited warranty. 

Manufacturer Part Number
Z9R42AA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: Z9R42AA

Dimensions (H x W x D): 7.79 x 2.71 x 0.87in (198 x 69 x 22mm)

Weight: 0.769lbs (0.355kg)

Resolution: 1, 2

  • Single display: up to 4096x2160 @ 60Hz
  • Dual display: up to 2560x1600 @ 60Hz
  • Triple display: up to 1920x1200 @ 60Hz

Front components

  • One USB 3.0 port
  • USB-C port 2 connects to other peripherals
  • Combo audio jack connects to headphone
  • HI-RES button with LED backlight -- used to support higher display resolutions

Side / rear components

  • Smart AC adapter
  • One powered USB 3.0 port
  • Two USB 2.0 ports
  • Gigabit Ethernet port
  • One HDMI port
  • Two DisplayPort ports
  • One USB-CTM port
  • connects to computers
  • Kensington lock slot

Normal operating power: 90W

Average operation power: 65W

Max operating power: 100W

Power Delivery (PD) profile: USB-CTM PD 3.0 supporting 5V/3A, 9V/3A,10V/3A, 12V/3A, 15V/3A and 20V/3A

Temperature (operating): 32 to 104 F (0 to +40C)

Relative humidity (operating): 0%~90%RH

Altitude (operating): 10000 ft (3048m)

Shock (operating): 40G, 2ms duration, half-sine wave shock

Random vibration (operating): 1.043grms

Operating Systems: Win10, Win10 mobile

Option kit contents: HP Elite USB-CTM Dock, AC power cable, 90W A/C Adapter, USB-CTM (1m) cable, documentation