USB-C Cable

Power your USB Type-C devices. This USB-C™ cable with power delivery lets you power your USB Type-C™ devices from your USB-C laptop or charge your USB-C laptop from a USB-C wall charger. The USB 3.1 Gen 2 cable is also capable of high-speed data transfers up to 10Gbps. It’s the all-in-one cable for both power and data.

Power your USB-C devices

With up to 5A (100W) of power output, you can use this USB Type-C cable to power your external drive from your USB-C laptop.

The cable also lets you power and charge a USB-C laptop, such as your Apple MacBook or Chromebook Pixel™ from a USB-C wall charger, car charger or power bank. Or, you can power your laptop from a USB-C docking station.

Fast-charge your mobile devices

The 5A of power delivery lets you charge your mobile devices faster than with a regular USB-C 3.0 cable. The cable is perfect for people on the move - decrease your charge times and make sure your mobile devices are ready, whenever you need them, while you’re on the road.

Deliver full 4K video

The cable supports full 4K 60Hz video and DisplayPort 1.2 and is compatible with existing DisplayPort displays. It's ideal for connecting your docking station or laptop to a monitor with astonishing resolution, contrast, and color depth for amazing detail.

Provide superior connections with USB-IF certified cables

The cable has undergone rigorous compliance testing and is certified by USB-IF (USB Implementers Forum) to meet all USB 3.1 specifications. This includes all environmental, electrical and mechanical standards, which ensures a reliable and high-quality cable for all of your USB-C devices.

The USB31C5C1M from StarTech.com is backed by a 2-year warranty for guaranteed reliability.

Manufacturer Part Number
USB31C5C1M
EAN/UPC
0065030863933,065030863933
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Performance
Type and Rate: USB 3.1 Gen 2 - 10 Gbit/s

Connector(s)

Connector A: 1 - USB Type-C (24 pin) USB 3.1 (10Gbps) Male
Connector B: 1 - USB Type-C (24 pin) USB 3.1 (10Gbps) Male

Power
Power Delivery: 100W

Physical Characteristics

Cable Length: 3.3 ft [1 m]
Color: Black
Connector Style: Straight
Product Length: 3.3 ft [1 m]
Product Weight: 1.5 oz [43 g]
Wire Gauge: 26/32 AWG

Packaging Information

Shipping (Package) Weight: 1.5 oz [43 g]

What's in the Box
Included in Package: 1 - USB-C cable