Sync/Charge USB Data Transfer Cable

Connect your USB Type-C devices to your computer, over longer distances. This USB-C™ to USB-A cable makes it easy to charge and sync USB Type-C™ mobile devices using the USB-A port on your computer or a standard USB-A wall or car charger.

Charge and sync your mobile devices over longer distances

The non-standard 4-meter cable gives you the extra length you need to overcome distance restrictions and stay connected. You can charge and sync your USB-C mobile device, in almost any environment. Even while you’re taking notes in a boardroom, catching up on emails in your hotel room, or reading in a coffee shop, the connection to your mobile device will reach your computer or wall charger more comfortably.

Provide superior connections with USB-IF certified cables

The cable has undergone rigorous compliance testing and is certified by USB-IF (USB Implementers Forum) to meet all USB 2.0 specifications. This includes all environmental, electrical and mechanical standards, ensuring a reliable, high-quality cable for all of your USB-C devices.

The USB2AC4M is backed by StarTech.com’s 2-year warranty for guaranteed reliability.

Manufacturer Part Number
USB2AC4M
EAN/UPC
0065030869911,065030869911
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Connector Plating: Nickel

Performance
Type and Rate: USB 2.0 - 480 Mbit/s

Connector(s)
Connector A: 1 - USB Type-A (4 pin) USB 2.0 Male
Connector B: 1 - USB Type-C (24-pin) USB 2.0 Male

Physical Characteristics
Cable Length: 13.1 ft [4 m]
Color: Black
Connector Style: Straight
Product Length: 13.1 ft [4 m]
Product Weight: 3.5 oz [100 g]
Wire Gauge: 24/26 AWG

Packaging Information
Shipping (Package) Weight: 3.5 oz [100 g]

What's in the Box
Included in Package: 1 - USB-C to USB-A cable