Wall-Mount Monitor Arm - Dual Swivel

Save space by wall-mounting your monitor, and maximize viewing with the swiveling extension arm. Wall-mount your computer monitor or flat-screen TV to free up space on your desk or table. This wall-mount monitor arm supports flat-panel displays up to 27” and provides a full 15” (382 mm) arm extension for optimum screen adjustment. The pivoting arm swivels +90° / - 90°, plus tilts and rotates to provide maximum viewing flexibility.

Save space by wall-mounting your flat-panel display

This monitor arm helps you save space on your desk or table surface, by letting you securely wall-mount a computer monitor or LED / LCD TV from 13” to 27” (330 to 686 mm) in size and up to 33 lb. (15kg) in weight. It’s ideal for many different applications, including business, healthcare or financial settings, where you may want to share your screen with patients, clients, or other visitors. The wall-mount monitor arm also works well in office settings or workspaces that back against a wall.

Adjust your screen position with ease

The monitor arm extends a full 15” (381 mm) making it easy to change your screen position, so you can work more comfortably or share your screen with others. The dual-swivel arm offers a full +90° / - 90° swivel, to move your screen easily to the left or right and share your screen with maximum viewing flexibility. It tilts freely +70° / - 70°, allowing easy angle adjustment up or down to share your display, while collaborating with team members.

Easy installation

The aluminum wall-mount monitor arm features slide-in wall plate construction for easy installation. To help keep your work area free of clutter, the monitor arm also features a cable clip that keep your cables neatly out of sight.

The ARMWALLDS is backed by a StarTech.com 2-year warranty and free lifetime technical support.        

Manufacturer Part Number
ARMWALLDS
EAN/UPC
0065030870313,065030870313
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

# of Displays Supported: 1
Articulating: No
VESA Hole Pattern(s):

  • 75x75 mm
  • 100x100 mm
Performance Display Rotation: 0°
Height Adjustment: No
Maximum Arm Extension: 15 in [382 mm]
Maximum Display Size: 27in
Minimum Display Size: 13"
Swivel / Pivot: +90° / - 90°
Tilt: +70° / - 70°
Weight Capacity: 33.2 lb [15 kg]

Physical Characteristics

Color: Black
Enclosure Type: Aluminum
Product Height: 4.7 in [119 mm]
Product Length: 4.9 in [125 mm]
Product Width: 21.7 in [550 mm]

Packaging Information

  • Shipping (Package) Weight: 0 lb [0 kg]

What's in the Box

Included in Package:
  • 1 - display arm
  • 1 - mounting plate
  • 1 - 2.5 mm hex key
  • 1 - 4 mm hex key
  • 1 - 5 mm hex key
  • 1 - set screw
  • 4 - M4x14 mm screws
  • 4 - M5x14 mm screws
  • 2 - screws
  • 2 - wall screws
  • 1 - instruction manual