Inspiron 15-5578 2 in 1 Notebook

Picture the possibilities.

15" 2-in-1 stylishly designed with four flexible modes, an expansive screen, and your choice of features.

With Windows 10 Home – get the best combination of Windows features you know and new improvements you’ll love.

WE LOVE YOUR WORK

We love your work. That’s why we created the Inspiron line. They're stylish, versatile and packed with potential, just like you.

Flexible modes. Exciting options.

Flip into action: With an innovative 360-degree hinge, the Inspiron 5000 series 2-in-1 allows you to switch between four different modes: tent mode for using recipes in real time, stand mode for movies on the airplane, laptop mode for typing your novel or emailing work, and the tablet mode makes reading while you’re reclined easier than ever. 

Adapt with ease: The Inspiron 15 5000 Series 2-in-1 is a great blend between portability and performance. Its 15.6" display offers 40% more viewable area than a 13.3" screen, so you have more room to spread out your work, and more space to enjoy your movie. 

Options Galore: An available backlit keyboard makes it nicer to work in dim environments and the Infrared Camera option works with ‘Windows Hello’ to log you in with quick and secure facial recognition.

Stylish in every situation.

Ready for the road: The popular, 15-inch size is ideal for portability and convenience, while still giving you plenty of screen space perfect for work and entertainment, or sharing a movie with a friend. 

Maximize screen space: The 5000 Series' new design emphasizes more screen and less bezel, so your attention's drawn to that brilliant wide-angle display.

Manufacturer Part Number
i5578-10050GRY
EAN/UPC
0884116218272,884116218272
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor 

  • 7th Generation Intel® Core™ i5-7200U Processor (3M Cache, up to 3.10 GHz)
  • 7th Generation Intel® Core™ i7-7500U Processor (4M Cache, up to 3.50 GHz)
  • Intel® Pentium® Processor 4415U (2M Cache, up to 2.30 GHz)
  • 7th Generation IntelR Core™ i3-7100U Processor (3M Cache, up to 2.40 GHz)

Operating System

  • Windows 10 Home 64-bit English
  • Windows 10 Home 64bit English, French, Spanish
  • Windows 10 Home, 64-bit, English, French, Spanish
  • Windows 10 Pro, 64-bit, English
  • Windows 10 Home 64bit
  • Windows 10 Home Single Language, 64-bit, English
  • Windows 10 Home 64bit Spanish
  • Windows 10 Home Single Language, 64-bit, Spanish
  • Windows 10 Pro, 64-bit, Spanish
  • Windows 10 Home, 64-bit, English
  • Windows 10 Home 64bit English
  • Ubuntu Linux 16.04,FI,WW
  • Windows 10 Home, 64 bit, Single Language English
  • Windows 10 Home, 64 bit, Single Language Português (Brasil)
  • Windows 10 Pro 64bit Português (Brasil)

Microsoft Office

  • Microsoft Office 30 Day Trial
  • Microsoft Office Professional 2016
  • Microsoft Office Home and Business 2016
  • Microsoft Office Home and Student 2016
  • No Microsoft Office License Included
  • Microsoft Office Home and Student EM 2016
  • Microsoft® Office 365 Personal
  • Microsoft® Office 365 Personal Activation Card
  • Microsoft® Office 365 Home
  • Microsoft Office Professional 2016

Security Software

  • McAfee LiveSafe 30 Day Trial
  • No Anti-virus Required
  • McAfee LiveSafe 15 Month Subscription
  • McAfee LiveSafe 12 Month Subscription
  • McAfee LiveSafe 24 Month Subscription
  • McAfee LiveSafe 36 Month Subscription

Memory1

  • 4GB, 2400MHz, DDR4; upto 16GB (additional memory sold separately)
  • 8GB, 2400MHz, DDR4; upto 16GB (additional memory sold separately)
  • 16GB, 2400MHz, DDR4

Video Card2

  • Intel® HD Graphics 620

Display

  • 15.6-inch FHD (1920x1080) IPS Truelife LED-Backlit Touch Display with Wide Viewing Angles-IR Camera
  • 15.6-inch FHD (1920x1080) IPS Truelife LED-Backlit Touch Display with Wide Viewing Angles-HD Camera
  • 15.6-inch FHD (1920x1080) IPS Truelife LED-Backlit Touch Display with Wide Viewing Angles-IR

Audio and Speakers

  • (2) tuned speakers; audio processing by Waves MaxxAudio® Pro 
    (1) combo headphone / microphone jack

Hard Drive

  • Up to 1000GB3 SATA hard drive (5400RPM)
  • Up to 512GB3 Solid State hard drive

Accidental Damage Service

  • 1 Year Accidental Damage Service
  • 2 Years Accidental Damage Service
  • 3 Years Accidental Damage Service
  • 4 Years Accidental Damage Service
  • No Accidental Damage Selected

Power

  • Battery
    42 WHr, 3-Cell Battery, Integrated

    AC Adapter
    65 Watt AC Adapter

Camera

  • Integrated Widescreen HD (720p) Webcam with Digital Microphone 
    Optional Widescreen HD (720p) Infrared Webcam with Digital Microphone

Wireless

  • 802.11ac + Bluetooth 4.0, Dual Band 2.4 & 5 GHz, 1x1

Dimensions

  • Height: 0.80” (20.2mm) x Width: 15.04” (381.9mm) x Depth: 9.96” (253.1mm)

Ports

  • Side
    1 HDMI v1.4a
    2 USB 3.0 (incl 1 with PowerCharge)
    1 USB 2.0 
    1 Noble lock security slot
    1 Headphone/Mic

    Media Card Reader
    1 Micro SD card reader (SD/SDHC/SDXC)

Slots

  • Noble lock security slot

Chassis

  • Keyboard / Touchpad
    Standard spill-resistant keyboard; precision touchpad
    Optional backlit, spill-resistant keyboard; precision touchpad

    Color / Finish
    Era Gray painted finish.

Regulatory Compliance

  • E-Star 6.1 and EPEAT Silver