Aurora R6 Desktop Computer

Boundaries Not Included.

Dual graphics-ready compact mid tower. Designed for virtual reality and engineered with optional liquid cooling and tool-less access.

With Windows 10 Home – Break down boundaries and immerse yourself in the game with graphics more realistic than ever before thanks to the multi-thread scaling capabilities of the new API DirectX 12.

VR-READY FOR TODAY AND BEYOND.

Ready for VR, the new Aurora was engineered to exceed today’s virtual reality requirements from HTC and Oculus, and was designed to create the most efficient use of space. The top of the system provides a natural place to rest your VR headset when not in use, and with a conveniently placed handle located near the top, you can organize all your wires in one place, running them to the back of the system and out of the way. With 15 USB ports, this system is more than ready to handle everything needed to attach your VR headset. And with convenient tool-less access, it offers easy upgradeability for the next wave of VR.

EVOLVED, INSIDE AND OUT.

The Alienware Aurora features a meticulous, zero-fat design and is the first of its kind to offer tool-less upgrades to graphics cards, hard drives and memory.

Designed to keep cool.
Inspired by the thermal ergonomics of the Area-51, the Aurora provides optimal air intake on the front and right panels and an exhaust fan on top for maximum airflow and cooling of internal components.

Packed with power.
The Aurora is Alienware’s smallest mid tower gaming desktop ever to offer both dual-graphics and liquid cooling.

ENGINEERED FOR THE FUTURE.

Innovative, tool-less access.
A uniquely designed PSU swing-arm keeps graphics and expansion cards safely secured and easy to upgrade, no tools necessary. The tool-less accessibility also makes it easy to reach memory modules and up to 5 storage drives.

Iconic & quiet design.
Customizable AlienFX lighting gives the Aurora a distinct, dynamic look and its whisper-quiet operation allows you to get lost in the game without noisy distractions.

Manufacturer Part Number
AWAUR6-5451SLV
EAN/UPC
0884116255451,884116255451
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i5-7400 Processor (4-Cores, 6MB Cache, Turbo Boost 2.0, up to 3.5GHz)
  • Intel® Core™ i5-7600K Processor (4-Cores, 6MB Cache, Turbo Boost 2.0, Overclocked up to 4.0GHz)
  • Intel® Core™ i7-7700 Processor (4-Cores, 8MB Cache, Turbo Boost 2.0, up to 4.2GHz)
  • Intel® Core™ i7-7700K Processor (4-Cores, 8MB Cache, Turbo Boost 2.0, Overclocked up to 4.4GHz)

Operating System

  • Windows 10 Pro 64-bit English
  • Windows 10 Home 64bit English

Memory

  • 8GB Single Channel DDR4 2400MHz (8GBx1)
  • 16GB Dual Channel DDR4 2400MHz (8GBx2)
  • 32GB Dual Channel DDR4 2400MHz (16GBx2)
  • 16GB Single Channel DDR4 2400MHz (16GBx1)
  • 64GB DDR4 2400MHz (16GBx4)
  • 8GB HyperX™ FURY DDR4 XMP at 2667MHz; up to 32GB (additional memory sold separately)
  • 16GB HyperX™ FURY DDR4 XMP at 2667MHz; up to 32GB (additional memory sold separately)
  • 32GB HyperX™ FURY DDR4 XMP at 2667MHz

Hard Drive

  • Up to 2000GB SATA hard drive (7200RPM)
  • Up to 1000GB Solid State hard drive

Optical Drive

  • No Optical Drive
    Tray-loading DVD Burner
    Tray-loading Blu-ray Reader

Video Card

  • AMD Radeon™ RX460 with 4GB GDDR5
  • Dual AMD Radeon™ RX460 with 4GB GDDR5 each (AMD CrossFire™ Enabled)
  • AMD Radeon™ RX470 with 8GB GDDR5
  • AMD Radeon™ RX480 with 8GB GDDR5
  • NVIDIA® GeForce® GTX 1050Ti with 4GB GDDR5
  • NVIDIA® GeForce® GTX 1060 with 6GB GDDR5
  • NVIDIA® GeForce® GTX 1070 with 8GB GDDR5
  • Dual NVIDIA® GeForce® GTX 1070 with 8GB GDDR5 each (NVIDIA SLI® Enabled)
  • NVIDIA® GeForce® GTX 1080 with 8GB GDDR5X
  • Dual NVIDIA® GeForce® GTX 1080 with 8GB GDDR5X each (NVIDIA SLI® Enabled)
  • NVIDIA® GeForce® GTX 1080Ti with 11GB GDDR5X
  • Dual NVIDIA® GeForce® GTX 1080Ti with 11GB GDDR5X each (NVIDIA SLI® Enabled)
  • AMD Radeon™ RX 580 (150W) with 8GB GDDR5
  • Dual AMD Radeon™ RX 580 (150W) with 8GB GDDR5 each (AMD Crossfire™ Enabled)

Sound Card

  • Internal High-Definition 7.1 Performance Audio

Communications

  • Networking and Wireless
    Killer Networks e2400 Gigabit Ethernet NIC
    Intel® 3165 1x1 802.11ac Wi-Fi Wireless LAN and Bluetooth
    Intel® 8260 2x1 802.11ac Wi-Fi Wireless LAN and Bluetooth
    Killer 1535 802.11ac 2x2 WiFi Wireless LAN and Bluetooth 4.1 for APJ

Ports

  • Front
    1 Headphone 1/8" Port
    1 Microphone 1/8" Port
    4 SuperSpeed USB 3.0 (two are enabled for charging)

    Rear
    1 SPDIF Digital Output (TOSLINK)
    1 SPDIF Digital Output (Coax)
    6 Hi-Speed USB 2.0
    1 SuperSpeed 10Gbps USB 3.1 Type-A
    1 SuperSpeed 10Gbps USB 3.1 Type-C
    3 SuperSpeed USB 3.0
    1 RJ-45 Killer Networks e2400 Gigabit Ethernet Port
    1 Full Size DisplayPort
    1 Audio-In / Microphone
    1 Front L/R surround line-out
    1 Side L/R surround
    1 Rear L/R surround
    1 Center/subwoofer LFE surround
    1 Line-in

Chassis

  • AlienFX Lighting Zones
    3 unique programmable zones with up to 20 distinct colors providing over 8 thousand lighting combinations

    Bluetooth
    Included

    Chipset
    Intel Z270 Chipset

    Color Options
    Epic Silver

    Form Factor
    Mid-tower desktop with MicroATX dual-graphics motherboard

    Software
    Alienware Command Center
    AlienFX™ exclusive lighting controls
    AlienFusion advanced power management controls
    AlienAdrenaline featuring:
    - Game Mode custom game and application launcher
    - Accelerator performance optimizer
    - In-game and system Performance Monitoring 
    Thermal Controls
    Thermal
    Alienware™ Low-Profile Smart Cooling CPU Thermal Solution
    Alienware™ High Performance
    Liquid Cooling (Optional)

Dimensions

  • Height: 18.6" (472.54mm) | Depth: 14.19" (360.5mm) | Width: 8.35" (212mm)