Overview
The DMCS3270XP Mobile Flat-Panel Floor Stand allows you to mount a flat-panel television, monitor or other display and move it from room to room for best viewing or against a wall out of the way when not in use. Recommended for classrooms, lecture halls, offices, auditoriums and conference rooms, the height-adjustable mobile stand fits most flat-panel displays from 32 to 70 inches.
You can adjust the DMCS3270XP’s height from 47 to 81.5 inches. You can also rotate the display for viewing in portrait or landscape modes. Roll the unit with little effort to the proper viewing location and angle on sturdy four-inch swivel casters that move smoothly through doorways and over thresholds. All four casters lock to keep the stand securely in position.
A shelf mounted above the display holds projectors, webcams and laptops. A lower shelf holds other audio/video components, such as a Blu-ray player. Durable aluminum and steel construction supports up to 110 lb. The adapter brackets can be adjusted to conform to VESA-compliant displays with any of the following mounting hole patterns: 200 x 200, 300 x 300, 400 x 200, 400 x 400 and 600 x 400.
Features
Height-Adjustable Display Stand Rolls from Room to Room
Flexible Features That Meet Your Specifications
Rolls on Sturdy Metal Casters
Durable Construction
VESA Compliance
Package Includes
Note:
Overview
Unit Dimensions (hwd / in.): 81.5 x 32.6 x 27.6
Unit Weight (lbs.): 46.2
Material of Construction: aluminum/steel
Color: Black; Silver
Screen Size Compatibility (in.): 32 to 70
VESA Pattern (mm): 200x100; 300x300; 400x200; 400x400; 600x400
Maximum Weight Capacity (lbs.): 110
Tools Necessary: Yes
Cord Management: No
Product Warranty Period (Worldwide): 5-year limited warranty