Optical USB Mouse

Get contoured comfort and optimum ease of use with the V7 Standard USB mouse. Its plug-and-play functionality provides simplicity, while V7’s sleek textured plastic provides maximum precision with minimal mouse movement. The mouse is 100 percent compatible with Windows 2000/XP/Vista or above and features 1000 dpi resolution with a comfortable built-in scroll wheel.

Manufacturer Part Number
M30P10-7N
EAN/UPC
0662919026979,662919026979
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Country Of Origin: China
EAN: 662919026979
Model: M30P10-7N
Warranty: 2 years
Compliance: RoHS, CE, FCC
Package Type: OEM Box
Package Includes: Mouse, Warranty Information
Color: Black
Cable length: 1500
Buttons: 3-button
Connectivity: USB
System Requirements: Windows 2000, Windows XP, Windows Vista, Windows 7
Sensing Technology: Optical
Product Weight: 100 g
Product Dim (L/W/H): 4.5 x 2.4 x 1.5 in