
Everything you need, All-in-One place.
Mainstream 21.5" business All-in-One desktop with advanced manageability and security features. With multiple stand options to fit the way you work.
Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.
Enhance your productivityBrilliant from every angle: Witness stunning clarity from every pixel with a 21.5" Wide Viewing Angle WLED display with Full HD (1920x1080) resolution.
Feel the difference: The optional ten point multi-touch screen allows you interact with your tasks, so you can pinch, drag, and swipe your way to success.
Created for collaboration: Experience superb collaboration capabilities thanks to integrated speakers, a dual array microphone, and an HD web camera, along with Microsoft Skype for Business certification. Cooperation and communication capabilities for both video and telephone conferencing have never been more seamless.
Reliable performance. Exceptional versatility.
Power your success: Equipped with up to 7th and 6th Gen Intel® processors for comprehensive Operating System support.
Work remotely, with confidence: Optional Intel® Standard Manageability technology allows for remote out of band management capabilities for increased productivity and support.
The latest technology: With up to 32GB of DDR4 at 2400Mhz memory, a variety of storage solutions, including high performance solid state drives, and optional next generation AMD discrete graphics, the 5250 All-in-One delivers a powerful and efficient work experience.
Less clutter, more versatility: This flexible AIO offers multiple wireless options, while streamlining all connections to one single plug for a cleaner and more functional workspace.
Convenience comes standard
Design your workspace: Articulating and Height Adjustable stand options allow you to alter the position your monitor for optimal comfort and productivity.
Stay connected with ease: Multiple port options improve the way you work by creating an easy and centralized way to connect and share from your devices. Optional Bluetooth and 802.11ac 2x2 wireless LAN enable you to work without wires. Packed with Six USB ports, including a side USB 3.1 Gen 1 with PowerShare that conveniently charges other devices even while the system is powered down. Standard Media Card Reader SD4.0 allows for fast data transfer from a variety of memory cards.
Multiple ways to display: DisplayPort and HDMI ports provide modern digital connectivity for multi-display usage so you can view more information on screen without minimizing or closing applications.
Easy access: With a tool-less design, the 5250 All-in-One is easy to maintain and upgrade, maximizing return on investment.
Note:
Tech Specs
Base
OptiPlex 5250 AIO BTX
Processor
Intel Core i5-7500 Processor (Quad Core, 6MB, 4T, 3.4GHz, 65W)
Hard Drive
M.2 128GB SATA Class 20 SSD
Memory
8GB DDR4 (1x8G)
CD ROM DVD ROM
8x DVD+/-RW 9.5mm Optical Disk Drive
Power cord
System Power Cord (English)
Chassis Options
5250 21.5, FHD Non Touch with Camera, Integrated Graphics, Bronze PSU
Video Card
Intel® Integrated Graphics
Operating Systems
Windows 10 Pro 64bit English, French, Spanish
SPL Warranty
3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis
Keyboard
Dell KB216 Wired Keyboard English Black
Driver
Intel Dual Band Wireless AC 8265 (802.11ac) 2x2 + Bluetooth
Mouse
Dell MS116 Wired Mouse Black
Wireless
Intel Dual Band Wireless AC 8265 (802.11ac) 2x2 + Bluetooth
Documentation Disks
Safety/Environment and Regulatory Guide (English/French Multi-language)
Systems Management
vPro Standard MOD (ISM)
Diagnostic CD / Diskette
No Diagnostic/Recovery CD media
Placemat
Documentation, English, French, Dell OptiPlex 5250
Canada Ship Options
US No Canada Ship Charge
E Star
E-Star 6.1 & TCO 5.0 Driver, Service Install Module
Dell Data Security Encryption
No DDPE Encryption Software
UPC Label
Print on Demand Label
TPM Security
TPM
Packaging
Shipping Material for Micro System
Stands and Mounts
Basic Stand,AIO
FGA Module
5250AIO_1H18_016/US/BTS
Cables and Dongles
No Accessories
Dell Data Security Suites Encryption and Threat Pr
No Dell Data Protection | Endpoint Security Suite Software
Optical Software
Cyberlink Media Suite Essentials for Windows 10 and DVD drive (without Media)
Additional Hard Drive
No Additional Hard Drive
Regulatory Label
Regulatory Label, Non Touch
Hard Drive Software
NO INTEL RESPONSIVE
Processor Branding
LABEL,INTELL,CI5,6,SML
LCD
Non-Touch Display Panel, OptiPlex All-in-One
Microsoft Application Software
Microsoft Office 30 Day Trial
Nonmicrosoft Application Software
Windows 10
Operating System Recovery Options
OS-Windows Media Not Included
Transportation from ODM to region
BTS/BTP Shipment
External Speakers
No External Speaker
Dell Data Security for Small and Medium Business
None
Aio
True
Base SKU
998-CHZX
Base Sku Class
7-002
E Star
YES
Chassis Type
AIO
Chassis
12111
Long Description
OptiPlex 5250 AIO BTX|Intel Core i5-7500 Processor (Quad Core, 6MB, 4T, 3.4GHz, 65W)|M.2 128GB SATA Class 20 SSD|8GB DDR4 (1x8G)|8x DVD+/-RW 9.5mm Optical Disk Drive|System Power Cord (English)|5250 21.5, FHD Non Touch with Camera, Integrated Graphics, Bronze PSU|Intel® Integrated Graphics|Windows 10 Pro 64bit English, French, Spanish|3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis
Box Dimensions
30.8X7.6X19.2
Box Weight
30.27
Minimum Order Quantity
14
Pallet Layer Quantity
7
Pallet Total Quantity
14
Case Pack Quantity
0