Vostro 3268 SFF

Scalable. Powerful. Reliable.

Meet the desktop redesigned to save space without compromising performance and grows with your business.

With Windows 10 Pro – get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Manufacturer Part Number
XRHVK
EAN/UPC
5397063996605
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

Intel Core i3-7100 (3M Cache, 3.90 GHz)

Operating System

Win 10 Pro (64bit) EN

Memory

4GB (1x4GB) 2400MHz DDR4

Graphics

Integrated

Bluetooth

Dell Wireless 1707 + Bluetooth

Keyboard

Keyboard

Mouse

Dell Optical USB Mouse

Primary Optical Device

DVD RW

Primary Storage

128GB SSD

Warranty

1Yr CAR

Serial scan

Service Tag

MOQ

10

LQ

6

PQ

24

Cable

Power Cord

Antivirus

McAfee 30 days trial

Microsoft software

Microsoft Office Trial

Colour

Black

Offline Quote Number

101165883

Box Dimensions

19.2 x 15.5 x 10.4

Box Weight

12.02

Pack Separate

False