Vostro 3268 SFF

Compact and rich in features.

The Vostro Desktop (Intel®) SFF is redesigned to fit perfectly on your desk and with your business.

Operating system

Available with Windows 10 Home — for a smooth, versatile PC experience.

Compact and feature packed

Packed with power: Work throughout your day quickly and conveniently with the latest Intel® processors and up to 16GB of high-speed RAM options, delivering power and reliable performance.

Improved security: Optional hardware TPM 2.0 provides commercial-grade security.

Stay connected: Quickly transmit important business data with built-in WiFi or a Gigabit Ethernet connection. 

A boost in multitasking: Run multiple apps faster and enjoy sharp, high-quality visuals on everything from Excel spreadsheets to video editing with up to 2GB of optional discrete graphics.

Plenty of room: Save and access presentations, documents and media without worry of space limitations with up to a 2TB HDD.

Designed for greatness

Built for desk space: Our patent-pending compact form factor design ensures that you save space without sacrificing features or performance.

Uninterrupted performance: The new ventilation system and ultra-fine filter were created to improve airflow, reduce dust, and help keep your system cool.

Easy expansion: Need more performance? You can upgrade the Vostro Small Desktop as needed with expansion slot options to keep up with your business growth.

Manufacturer Part Number
HPV68
EAN/UPC
5397063996520
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

Intel Core i3-7100 (3M Cache, 3.90 GHz)

Operating System

Win 10 Pro (64bit) EN

Memory

4GB (1x4GB) 2400MHz DDR4

Graphics

Integrated

Bluetooth

Dell Wireless 1707 + Bluetooth

Keyboard

Keyboard

Mouse

Dell Optical USB Mouse

Primary Optical Device

DVD RW

Primary Storage

500GB SATA (7.2k rpm) 3.5"

Warranty

1Yr CAR

Serial scan

Service Tag

MOQ

10

LQ

6

PQ

24

Cable

Power Cord

Antivirus

McAfee 30 days trial

Microsoft software

Microsoft Office Trial

Colour

Black

Offline Quote Number

101165870

Box Dimensions

19.2 x 15.5 x 10.4

Box Weight

12.02

Pack Separate

False