Immersion to the max: With its extra-small curvature radius of 2000 mm, the AOC AGON AG352UCG puts gamers right into the centre of the action. A 100 Hz refresh rate and NVIDIA G-SYNC technology guarantee super-smooth and responsive gameplay and graphics by minimising screen tearing, display stuttering and input lag. The monitor’s UltraWide QHD resolution of 3440 x 1440 pixels brings game worlds to life with sharp and detailed images on the large 35″ (88.9 cm) screen. Clever display settings give players additional advantages, including AOC Shadow Control, which lightens overly dark areas of the image and darkens bright parts without affecting the rest of the screen. Moreover, convenient features such as a retractable headset holder and a handle make the AG352UCG a perfect choice for esports enthusiasts, who can even customise the monitor’s look thanks to adjustable coloured LED lights (red, green, blue) on the AG352UCG’s back and lower bezel. The display’s ergonomic stand called AOC Ergo Base offers height, tilt and swivel adjustment options, which empower gamers to find a comfortable posture and prevent back pain. In order to also protect players’ eyes and prevent eyestrain, the AOC Flicker-Free technology regulates the monitor’s brightness with a direct current (DC) backlight system, which reduces flicker. In addition, the optional AOC Low Blue Light mode reduces potentially harmful short wavelength blue light.
Note:
GENERAL FEATURES
Line AOC Gaming
Panel Type MVA
Panel Size 35" / 88.98 cm
Aspect Ratio 21:9
Brightness 300 cd/m²
Contrast Ratio Dynamic -
Contrast Ratio Static 2000:1
Pixel Pitch(H) (V) 0.2382
Display Area (H x V) 819.84 x 345.87
Viewing Angle (CR >= 10) 178/178
Response time 4ms GTG
Color Black/Silver
SCANNING FREQUENCY
Scanning Frequency HDMI1.4 : 30-140 KHz
(H)/24~60 Hz (V)
Pixel Frequency
RESOLUTION
Maximum Resolution 3440x1440@100Hz
Recommended Resolution 3440x1440@100Hz
Colors 16.7 Million
HDCP compatible Yes
CONNECTORS
D-Sub -
DVI -
HDMI 1x
USB 2x USB 3.0
MHL -
DisplayPort 1x
POWER
Power Source 100 - 240V 50/60Hz
Power Consumption On: 70W, Standby: 0.5W,
Off: 0.5W
Zero Power Switch -
OTHER FEATURES
Plug and play Yes
Kensington Lock Yes
Vesa Wallmount 100x100
FlickerFree Yes
Speakers 2W
Regulations Energystar 7
TCO 7
EPEAT n/a
TUV-GS
TUV-Bauart
CE
FCC
EAC
PVC/BRF Free
ISO Certified Production
RoHS compliant
EUP complient
Reach compliant
dicom_part_14
ACCESSORIES HDMI Cable
Displayport Cable
USB 3.0 Cable
Power Schuko C7 Cable
ERGONOMIC DATA
Pivot No
Swivel -30 to 30º
Tilt -5.5 to 29º
Height Adjustment 120mm
DIMENSIONS
Product with stand (W×H×D) 847x587x266.45 mm
Packaging (W×H×D) 980x527x300 mm
Weight 11.8 kg wo/packaging
15.5 kg w/packaging
Warranty 3 Years
EAN 4038986115902