Hand sanitizer kills 99.9 percent of germs without the use of soap and water to keep your hands clean and germ-free. Moisturizing formula contains Vitamin E and aloe to keep your hands feeling soft without drying skin. Quick-drying gel evaporates quickly to leave hands clean without any stickiness. Hand sanitizer meets ANSI/ISEA Z308.1-2015 requirements for a compliant first aid kit.
Note:
Unit Size: 4" x 2.25" x 0.75"
Length: 4.00
Height: 2.25
Width: 0.75