Bigger performance, smaller design.
Ultra compact business desktop with multiple mounting options to best fit your workspace. Offers essential best-in-class security and manageability.
Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.
Thoughtfully designed
Work unimpeded: These desktops come with all the same reliability and space saving benefits you’ve come to expect without sacrificing power or performance.
Take back your workspace: Custom designed cable covers reduce clutter and match the chassis for a more efficient and visually appeal work space.
Service with ease: Tool-less serviceability and in-band management enables accessible system maintenance so you can you easily upgrade and replace components.
Stay flexible: The new OptiPlex Small Form Factor All-in-One Stand, provides the aesthetics of an all-in-one, with the ultimate display flexibility your work demands.
Note:
Processor
Intel® Core™ i5-7500T Processor (Quad Core, 6MB, 4T, 2.7GHz, 35W)
Operating System (Dell recommends Windows 10 Pro.)
Windows 10 Pro (64bit) English
Microsoft Office
Microsoft Office Trial
Security Software
No Anti-Virus SW
Monitor
Display Not Included
Memory
8GB (1x8G) 2400MHz DDR4 Memory
Hard Drive
2.5 inch 1TB 7200rpm Hard Disk Drive
Digitally Delivered Software
-No Selection-
Warranty
3Yr Onsite Service
Ports
6 External USB: 4 x 3.0 (2 front/2 rear) and 2 x 2.0 (2 rear)
1 RJ-45
1 Display Port 1.2
1 HDMI 1.4
1 UAJ
1 Line-out
1 Additional Display Port 1.2 (optional)
1 VGA (optional)
1 PS/2 (optional)
1 Serial (optional
Slots
1 M.2 connector (Wi-Fi Card)
Chassis
1 internal 2.5”
Dimensions
Height: 18.2 cm (7.2") x Width: 3.6 cm (1.4”) x Depth: 17.8 cm (7.0”)
Weight: 1.17 kg (2.58 lbs)
Keyboard
Dell Entry Keyboard KB216 USB Black (English)
Mouse
Dell USB Optical Mouse-MS116 - Black
Security
Trusted Platform Module3 TPM 1.2 or 2.0, Dell Data Protection| Encryption, Microsoft Windows Bitlocker, Local HDD data wipe via BIOS ("Secure Erase"), Encryption - SED HDD (Opal FIPS), Chassis lock slot support, Lockable Port Cover, Chassis Intrusion Switch, D-Pedigree (Secure Supply Chain Functionality ), Setup/BIOS Password, Optional Smart Card keyboards, Intel® Trusted Execution Technology, Intel® Identity Protection Technology, Dell Secure Works, BIOS support optional Computrace, Intel Software Guard eXtensions
Power
Internal Power Supply Unit (180W for Small Form Factor and 240W for Towers); 80 PLUS
EPA Bronze & EPA Platinum
ENERGY STAR Compliant
Regulatory
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment