Micro size. Maximum performance.
Small footprint micro desktop with Intel® vPro™ Technology delivers full-size desktop performance and features versatile mounting options.
Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.
Incredibly compact, innovative design.
Stay flexible: With full-power features in an incredibly condensed design, the OptiPlex 7050 lets you maximize your work environment. The new Micro All-in-One Stand and multiple mounting options create versatile, flexible solutions to any office situation. Stands and mounts sold separately.
Easy access: With a tool-less design and a simple removable side panel, you have easy access to key system components such as drives and memory so your system can be easily upgraded, remaining viable for years to come.
Note:
Processor
Intel® Core™ i7-7700T Processor (Quad Core, 8MB, 8T, 2.9GHz, 35W)
Operating System (Dell recommends Windows 10 Pro.)
Windows 10 Pro (64bit) English
Microsoft Office
Microsoft Office Trial
Security Software
No Anti-Virus SW
Monitor
Display Not Included
Memory2
8GB (1x8GB) 2400MHz DDR4
Hard Drive
500GB 2.5inch Serial ATA (7,200 Rpm) Hard Drive
Digitally Delivered Software
-No Selection-
Warranty
3Yr Onsite Service
Ports
6 External USB 3.1 Gen 1 (2 front- 1 Type-A and 1 Type-C/4 rear,1 front with PowerShare)
1 RJ-45
1 DisplayPort 1.2
1 HDMI 1.4
1 Universal Audio Jack
1 Line-out
1 VGA (optional)
1 Additional Display Port 1.2 (optional)
1 Serial+PS2 (optional)
1 Serial (optional)
Slots
1 M.2 connector (Wi-Fi Card)
1 M.2 connector (Storage)
Chassis
1 internal 2.5” bay
Dimensions
Height: 7.2" (18.2 cm) x Width: 1.4” (3.6 cm) x Depth 7.0” (17.8 cm)
Weight: 2.58 lbs (1.17 kg)
Keyboard
Dell Entry Keyboard KB216 USB Black (English)
Mouse
Dell USB Optical Mouse-MS116 - Black
Security
Trusted Platform Module6 TPM 1.2 or 2.0, Dell Data Protection| Encryption, Microsoft Windows Bitlocker, Local HDD data wipe via BIOS ("Secure Erase"), Encryption - SED HDD (Opal FIPS), Chassis lock slot support, Lockable Port Cover, Chassis Intrusion Switch, D-Pedigree (Secure Supply Chain Functionality ), Setup/BIOS Password, Optional Smart Card keyboards, Intel® Trusted Execution Technology, Intel® Identity Protection Technology, Dell Secure Works, BIOS support optional Computrace7 , Intel Software Guard eXtensions