50ft HDMI Cable with Gripping Connectors - Plenum CL2P-Rated

This standard speed HDMI CL2P plenum rated cable with gripping connectors is designed for connecting multimedia devices in an office, meeting room, or in other commercial environments. This cable can be installed in Audio/Video applications requiring HDMI features while meeting building codes that require CL2P plenum rated cables to be installed. Ensure that your most critical equipment maintains signal with the gripping connectors which provide greater port retention than a standard HDMI connector.

Follow the code
Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. This CL2P rated cable meets all requirements for commercial, industrial, hospital, and school spaces that require CL2P plenum cable to be installed.

Powerful visuals
Make every presentation count by delivering crisp audio and pristine high definition video to any audience. Whether streaming video or displaying a presentation this cable is an ideal solution to deliver audio/video content in demanding environments.

Get a grip
Ensure that your most critical equipment maintains signal with the gripping connectors which limit the chance that the cable could be accidentally disconnected causing detrimental downtime. There is no need for special locking sockets tie downs or screws that take up extra space and have a higher cost.

Manufacturer Part Number
42532
EAN/UPC
0757120425328,757120425328
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Conductor Resistance | 24AWG 94.2/Km Mat at 20C
FEXT | -26dB at 0.3 to 5.10Ghz
Impedance | 100±10
Attenuation (Max) | 0.3~825MHz <5dB/Cable, 0.825~2.475GHz <5~12dB/6m, 2.475~4.125GHz <12~20dB/6M, 4.125~5.1 GHz <20~25dB/6M
Time Delay Skew | Within a pair </=112ps/6M, Between Pairs </=1.78ns/6M
Operating Temperature | 0 to 50 C
Storage Temperature | -25 to 70 C
Cable Outer Diameter | 6mm
Shield | Aluminium Foil - 100% Coverage / Braid - Tinned Copper (24/7/0.12mm)

Conductor 1 (Twisted Pair)
Material | Tinned Copper
Size | 24AWG (7/0.2mm)
Insulation | FM-FEP (ID 1.55±0.10)
Drain | 24AWG Tinned Copper (7/0.2mm)

Conductor 2 (5 Conductors)
Material | Tinned Copper
Size | 24AWG (7/0.2mm)
Insulation | FEP (ID 0.95±0.08)

HDMI Connector
Gender | Male x2
Port Retention | 6.6lbs Minimum Withdraw Force
Insulation | Black
Contact Material | Gold Flashing