THE NEXT EVOLUTION IN ENTERPRISE TOUCH COMPUTING IN THE FIELD
Whether in the office or on the road, today’s workers want a device that is every bit as contemporary and easy to use as the smartphone they use every day with anywhere connectivity. Your business needs a rugged device that will last for years, with all the features you need to enable your workers to achieve peak productivity in the field and keep your data secure. Designed for the new business world, the TC56 industrial design looks and feels like the most popular pocketable consumer-style smartphones to meet worker expectations, along with the enterprise-class features, power, 4G/LTE cellular connectivity, security and manageability business requires. With unique Zebra-only features, TC56 is a touch computer that is truly in a class of its own. The TC56 — the next evolution in enterprise touch computing.
Note:
PHYSICAL CHARACTERISTICS
Dimensions 6.1 in. L x 2.9 in. W x 0.73 in. H
155 mm L x 75.5 mm W x 18.6 mm H
Weight 8.8 oz./249 g with HD battery
Display 5.0 in. High Definition (1280 x 720); exceptionally bright, outdoor viewable; optically bonded to touch panel
Imager Window Corning Gorilla Glass
Touchpanel Dual mode capacitive touch with stylus or bare or gloved fingertip input (conductive stylus sold separately); Corning Gorilla Glass
Backlight LED backlight
Power Rechargeable Li-Ion, Power Precision + Standard Capacity, 4300 mAh typical/4030 mAh minimum; improved battery technology for longer cycle times and real-time visibility into battery metrics for better battery management; fast USB charging (500mA)
Expansion Slot User accessible MicroSD up to 32GB SDHC and up to 128 GB SDXC
SIM 1 Nano SIM slot
Network Connections USB-C
Notification Audible tone; multi-color LEDs; vibration
Keypad On-screen keypad and enterprise keyboard
Voice and Audio Two microphones with noise cancellation; vibrate alert; speaker; Bluetooth wireless headset support; High quality speaker phone; PTT headset support; cellular circuit switch voice; HD Voice
Buttons Programmable back button; dual dedicated scan buttons; dedicated push-to-talk button
PERFORMANCE CHARACTERISTICS
CPU Snapdragon 650 64-bit hexa-core 1.8GHz ARM Cortex A72, power optimization
Operating System Android 6.0 Marshmallow with Zebra’s Mobility Extensions (Mx) (pre-installed on both AOSP and GMS options)
Memory Standard: 4GB RAM/32GB Flash
USER ENVIRONMENT
Operating Temperature 14°F to 122°F/-10°C to 50°C
(RH 5% to 95% Non-condensing)
Storage Temperature -40°F to 158°F/-40°C to 70°C
Humidity 5% to 85% non-condensing
Drop Specifications Multiple 4 ft./1.2 m to tile over concrete over operating temperature range
Multiple 5 ft./1.5 m to concrete with the rugged boot accessory over operating temperature range
Tumble Specification 500 1.6 ft./0.5 m tumbles, meets or exceeds IEC tumble specification
Vibration 4 g’s PK Sine (5 Hz to 2 kHz); 0.04 g 2/Hz Random (20 Hz to 2 kHz); 60 minute duration per axis, 3 axis
Thermal Shock -40° F to 158° F/-40° C to 70° C rapid transition
Electrostatic Discharge (ESD) +/-15kv Air; +/-10kv contact; +/-10kv charge body
INTERACTIVE SENSOR TECHNOLOGY (IST)
Light Sensor Automatically adjusts display backlight brightness
Motion Sensor eCompass; 3-axis Gyro; 3-axis accelerometer
Proximity Sensor Automatically detects when the user places the handset against head during a phone call to disable display output and touch input
DATA CAPTURE
Scanning SE4750 imager (1D and 2D) with extraordinary range:
Scan range – Code 39 barcode:
20 Mil: 1.8 in. to 32.0 in./4.5 cm to 81.3 cm
3 Mil: 3.1 in. to 5.6 in./7.9 cm to 14.2 cm
Camera Rear — 13 MP autofocus; f/2.4 aperture; rear camera flash LED generates balanced white light; supports Torch mode
NFC ISO 14443 Type A and B; F; FeliCa and ISO 15693 cards; P2P mode and Card Emulation via UICCand Host
WIRELESS WAN DATA AND VOICE COMMUNICATIONS
Radio Frequency
Band
Americas
GPS TC56 only: Integrated; Autonomous; Assisted GPS (A-GPS); Navstar; GLONASS; Gallileo; BeiDou
WIRELESS LAN
Radio IEEE 802.11 a/b/g/n/ac/d/h/i/r; Wi-Fi™ certified; IPv4, IPv6; 2X2 MIMO
Data Rates 5GHz: 802.11a/n/ac — up to 866.7 Mbps
2.4GHz: 802.11b/g/n — up to 144 Mbps
Operating Channels Channel 1-13 (2412-2472 MHz); Chan 36-165 (5180-5825 MHz)
Channel Bandwidth: 20, 40, 80 MHz
Actual operating channels/ frequencies and bandwidths depend on regulatory rules and certification agency
Security and Encryption WEP (40 or 104 bit); WPA/WPA2 Personal (TKIP, and AES); WPA/WPA2 Enterprise (TKIP and AES) — EAP-TTLS (PAP, MSCHAP, MSCHAPv2), EAP-TLS, PEAPv0-MSCHAPv2, PEAPv1-EAP-GTC3, EAP Fast3 and LEAP
Certifications WFA (802.11n, WMM-PS); DTS3; WPS; Miracast
Fast Roam PMKID caching; Cisco CCKM; 802.11r; OKC
WIRELESS PAN
Bluetooth Class 2, Bluetooth v4.1 (Bluetooth® Smart technology);
Bluetooth Wideband support HFPv1.6; Bluetooth v4.1 Low Energy (LE)
ADDITIONAL MOBILITY DNA SOLUTIONS
Mobility DNA solutions help you get more value out of our mobile computers by adding functionality as well as simplifying deployment and management of our mobile devices. For more information on these Zebra-only features, please visit www.zebra.com/mobilitydna
AppGallery
EMDK
Enterprise Browser
Enterprise
Home Screen
SimulScan
StageNow
SwipeAssist
Mobility DNA is available o n Android only. Features may vary by model and a Support Contract may be required. To learn what solutions are supported, please visit: https://developer.zebra.com/mobilitydna
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the TC51/56Series is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, please visit: www.zebra.com/warranty
RECOMMENDED SERVICES
Zebra OneCare; Managed Device Service