NVIDIA GeForce GTX 1070 Graphic Card

THE ULTIMATE PC GAMING PLATFORM
Get Game Ready with GeForce® GTX.

GeForce GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.

VR READY

Discover next-generation VR performance, the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.

THE LATEST GAMING TECHNOLOGIES

Pascal is built to meet the demands of next generation displays, including VR, ultra-high-resolution, and multiple monitors. It features NVIDIA GameWorks™ technologies for extremely smooth gameplay and cinematic experiences. Plus, it includes revolutionary new 360-degree image capture.

PERFORMANCE

Pascal-powered graphics cards give you superior performance and power efficiency, built using ultra-fast FinFET and supporting DirectX™ 12 features to deliver the fastest, smoothest, most power-efficient gaming experiences.

SMALL PACKAGE, BIG PUNCH

The power of a full size graphics card in an incredibly small package. MSI AERO ITX graphics cards are perfect for small form factor systems and HTPC’s as they only take up a fraction of the space of a full size graphics card. This means they will fit into virtually any system and ensure a smooth gaming experience.

TORX FAN

AERO ITX cards are equipped with the award winning MSI TORX fan. Thanks to the patented blade design, MSI TORX fans provide strong cooling performance while remaining incredibly silent.

Manufacturer Part Number
G1070AI8C
EAN/UPC
0824142143001,824142143001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Memory: 8GB GDDR5
Graphics Processing Unit: NVIDIA® GeForce® GTX 1070
Interface: PCI Express x16 3.0
Boost / Base Core Clock: 1721 MHz / 1531 MHz
Memory Interface: 256-bit
Memory Clock Speed (MHz): 8008 MHz
Output: DisplayPort x 2 (Version 1.4) / HDMI x 2 (Version 2.0) / DL-DVI-D
Virtual Reality Ready: Y
Maximum Displays: 4
HDCP Support: 2.2
DirectX Version Support: 12
OpenGL Version Support: 4.5
Multi-GPU Technology: SLI, 2-way
Card Dimension(mm): 184 x 144 x 40 mm
Card Weight (g): 580 g / 990 g
Power consumption (W): 150 W
Recommended PSU (W): 500 W
Power Connectors: 8-pin x 1