27" ADS 1080 FHD Widescreen LED Monitor

Take your display to the next level with the L27ADS 27” monitor from V7. Featuring Full HD 1920x1080 resolution and 300 nits brightness you can maximize your screen space with 27” of viewing. With an ultra-thin frame bezel, this monitor is perfect for multiple display setups, plus it’s wall mount ready with a 100x100 VESA pattern. Designed for maximum connectivity the L27ADS has HDMI, DVI and VGA input options, and it completes the multi-media experience with 2x2W built-in speakers.

Manufacturer Part Number
L27ADS-2N
EAN/UPC
0662919095173,662919095173
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN : 662919095173
Model: L27ADS-2N
Warranty: 3 years
Compliance: Energy Star, RoHS, WEEE, CE, FCC
Package Type: OEM Box
Package Includes: Monitor, Quick installation guide, DVI, VGA, & Audio Cable, US Power Cord, Warranty Card
Color: Black
Input Port: VGA, DVI, HDMI
Output Port: Audio 35mm
VESA Mount: 100 x 100 mm
Maximum Resolution: 1920 x 1080
Contrast Ratio: 1000:1
Brightness: 300 nits
Panel Size: 27 in
Color Depth: 16.7 million colors
Aspect Ratio: 16:9
Panel Type: ADS
Viewing Angle: 178°H / 178°V
Screen Coating: Matte
Monitor Dim (w/o Stand): 620.2 x 362.2 mm
Speaker: 2 x 2W
Power Consumption: <50W
Pixel Pitch (H/V): 0.3114 (H) x 0.3114 (V)
Tilt (Degree): -5° / +20°
Display Area (H x L): 338.7 x 597.7 mm
Product Weight: 11 lbs
Product Dim (L/W/H): 620.2 x 236.9 x 444.2 mm
Shipping Weight: 13.8 lbs
Package Dim (L/W/H): 695 x 136 x 470 mm